location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Focus 2-M Microsoft Teams Certified with charge stand Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager Focus 2-M Microsoft Teams Certified with charge stand Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Y90AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029610027 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 01:32:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Voyager Focus 2-M Microsoft Teams Certified with charge stand Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Your focus zone

Experience Poly acoustic excellence with the Voyager Focus 2 headset. Loud and distracting background is reduced with three levels of advanced digital hybrid ANC. You’ll be ready to have the most critical conversations with confidence.

Crystal clear conversations

It’s you – loud and clear. That’s all callers hear. The discreet microphone boom is not only ultra-noise canceling but, with its Acoustic Fence technology, literally creates a virtual noise-free bubble in front of your mouth.

Wear it like it's not there

Stay engaged during a full day of calls wearing a comfortable headband with cushioned sling and plush ear cushions. The Voyager Focus 2 is designed with you in mind – stay focused and productive all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Bluetooth pairing, Mute, Volume +, Volume -
DECT connectable
Yes
Country of origin
China, Mexico
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
155 mm
Depth
67 mm
Height
182 mm
Weight
115 g
Packaging data
Package width
210 mm
Package depth
176 mm
Package height
190 mm
Package weight
712 g
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Belgium 2 distributor(s)
México 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
United States 2 distributor(s)
Sverige 1 distributor(s)