location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1J05151 soundbar speaker Black 2.0 channels 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1J05151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1J05151 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892048428 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2025 13:04:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XD1J05151 soundbar speaker Black 2.0 channels 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 4 W
  • - Soundbar speaker RMS power: 4 W
  • - Black
  • - Wired
More>>>
Audio
Audio output channels *
2.0 channels
RMS rated power *
4 W
Front speaker sensitivity
85 dB
Soundbar speaker
Soundbar speaker RMS power *
4 W
Impedance
4 Ω
Signal-to-Noise Ratio (SNR)
64 dB
Total Harmonic Distortion (THD)
3%
Number of woofer drivers
2
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
Wall mountable *
No
Operating temperature (T-T)
-5 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Features
Certification
CE; FCC and ICES; CB(62368 -1); KCC; BSMI; VCCI; UKCA; BIS
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Wi-Fi *
No
USB port
Yes
USB 2.0 ports quantity
1
Weight & dimensions
Width
256.4 mm
Depth
34.5 mm
Height
152 mm
Soundbar weight
244 g
Packaging data
Package width
300 mm
Package depth
70 mm
Package height
80 mm
Package weight
354 g
Package type
Box
Packaging content
Number of products included
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)