location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour™ 15.6” Topload Laptop Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour™ 15.6” Topload Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896622208 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2023 09:06:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Contour™ 15.6” Topload Laptop Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Polyester
  • - Brand compatibility: Any brand
  • - Carrying handle(s) Shoulder strap
  • - 1.98 kg
More>>>
Features
Surface coloration
Monochromatic
Linear mass density
1680 D
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Features
Shoulder strap
Yes
Removable shoulder strap
Yes
Weight & dimensions
Width
440 mm
Depth
310 mm
Height
170 mm
Weight
1.98 kg
Notebook compartment dimensions (W x D x H)
360 x 260 x 40 mm
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2017-02-01 02:28:02
Uk has collected 14 expert reviews for Kensington Contour™ 15.6” Topload Laptop Case and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techporn.ph
Updated:
2017-02-01 02:27:43
SteelSeries is a world renowned manufacturer of gaming peripherals. I do not really need to stress that one, but the said company just sent us the World of Warcraft® Wireless MMO Gaming Mouse for review. This particular mouse is aimed towards the World o...
Good Top notch build quality, WoW inspired presentation, Performance, Battery life, SteelSeries Engine...
Bad Expensive...
Bottom line SteelSeries markets this gaming mouse as a no frills wireless gaming device, so you wouldn't feel the lag or difference from a wired setup: And they are right. We have tested this mouse with different games, different ranges, and what we have concluded th...
0%
play3r.net
Updated:
2017-02-01 02:27:46
Many companies these days either have a gaming brand, or focus primarily on gaming.  With many different products, with many different designs and colour combinations available, there is always something for everybody in this huge market.  One such compan...
Bottom line Now it's time for my final thoughts of the SteelSeries World of Warcraft Wireless MMO mouse and having had the chance to thoroughly test it, it's time for my final thoughts, how did it perform?  Let's find out… Starting with the aesthetics and design, I...
84%
eteknix.com
Updated:
2017-02-01 02:27:46
If you're a gamer then you have no doubt heard of Steelseries, if you haven't heard of Steelseries, then you've been gaming while sitting under a rock for the last few years! Steelseries are one of the biggest gaming peripheral brands on the market, both...
0%
techradar.com
Updated:
2017-02-01 02:27:47
Not many games have peripherals designed especially for them, let alone games that are nearly 10 years old. World of Warcraft, however, is not your usual game, which is why nearly a decade after its release it is still inspiring peripheral makers to bring...
Good Looks good, Sturdy charging dock, Responsive, Plenty of buttons...
Bad Overpriced, Feels a bit light and hollow, Not a great design if you don't like World of Warcraft...
70%
techradar.com/au/
Updated:
2017-02-01 02:27:47
Not many games have peripherals designed especially for them, let alone games that are nearly 10 years old. World of Warcraft, however, is not your usual game, which is why nearly a decade after its release it is still inspiring peripheral makers to bring...
Good Looks good, Sturdy charging dock, Responsive, Plenty of buttons...
Bad Overpriced, Feels a bit light and hollow, Not a great design if you don't like World of Warcraft...
Bottom line Overall this mouse is fast and responsive, and looks good enough when charging if you're a fan or World of Warcraft. If you want a sturdy mouse that's more concerned with performance over flashy design, and better value for money, you'll want to look els...
70%
rbmods.com
Updated:
2017-02-01 02:27:53
World of Warcraft needs no further introduction, the biggest MMO ever has opened the manufacturers eyes years ago when they started creating products for this game. Steelseries recently released their latest WoW mouse that is a wireless edition with l...
Good Good battery time, Comfortable, Very nice looking, Superb software...
Bad No extra USB cable, Button placement on the right side...
Bottom line To start with I want to remind you that we had three people testing this mouse, so pictures are taken at a different location than normal therefore a bit different layout/setup on the pictures. The Steelseries Wireless World of Warcraft gaming mouse i...
0%
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)