location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D610BTVP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless TZe Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D610BTVP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D610BTVP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766824873 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:10
The date of the most recent change of this product data-sheet in Icecat.
Brother PT-D610BTVP user manual (16.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-D610BTVP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless TZe Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 360 DPI
  • - Maximum printing width: 2.4 cm Print speed: 30 mm/sec
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Display: LCD Colour display
  • - 2.76 kg
More>>>
Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
180 x 360 DPI
Print speed *
30 mm/sec
Maximum printing width *
2.4 cm
Paper handling
Autocutter
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
USB port *
Yes
Performance
Tape type
TZe
Design
Product colour *
Black
Built-in display
Yes
Display *
LCD
Colour display
Yes
Power
Battery type
AA
Number of batteries supported
6
Battery technology
Nickel-Metal Hydride (NiMH)
Power
Auto power off
Yes
Weight & dimensions
Width
140 mm
Depth
345 mm
Height
345 mm
Weight
2.76 kg
Packaging data
Package width
152.4 mm
Package depth
355.6 mm
Package height
330.2 mm
Package weight
3.4 kg
Packaging content
Cables included
AC, USB
Logistics data
Pallet gross height
15.9 cm
Pallet gross weight
277.2 kg
Master (outer) cases per pallet
24 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
72 pc(s)
Technical details
Pallet type
1200 x 1000 mm
Other features
Country of origin
Philippines
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
France 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)