location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson R1900 inkjet printer Colour 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R1900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C698321
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson R1900 inkjet printer Colour 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - 1.04 ppm
  • - USB port
More>>>
Features
Colour *
Yes
Number of print cartridges *
8
Safety
CAN, CSA, EMC, FCC, CAN, CSA, CEI, IEC
Printing
Print resolution colour
5760 x 1440 DPI
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
1.04 ppm
Input & output capacity
Total output capacity *
30 sheets
Maximum output capacity
120 sheets
Paper handling
Standard media sizes
-A3+/SuperA3/B; -A3; -12x12" -B4; -A4; -A5; -A6; -11x14" -20x25 cm (8x10"); -11x17" -13x18 cm (5x7"); -10x15 cm (4x6"); -16:9 wide size; -9x13 cm (3.5x5").
Maximum print size
310 x 437 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper
Maximum media width
A3+
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
PictBridge
Yes
Standard interfaces
USB 2.0
Performance
Buffer size
64 KB
Printing noise level
47 dB
Sound power level (printing)
5 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
28 W
Power consumption (standby)
2.8 W
AC input voltage
120 V
Power
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000; Windows XP; Windows XP (X64); Windows Vista; Mac OS 10.2 +.
Operational conditions
Operating temperature (T-T)
20 - 80 °C
Storage temperature (T-T)
5 - 85 °C
Weight & dimensions
Width
617 mm
Depth
797 mm
Height
414 mm
Weight
12.2 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
-Epson Creativity Suite; -Epson Easy Photo Print; -FileManager, Web to Page; -Camera RAW Plug-in for Epson Creativity Suite; -Epson Print CD.
Package width
460 mm
Package depth
685 mm
Package height
305 mm
Package weight
15.5 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
198 cm
Products per pallet
12 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Print technology
Inkjet
Type
Epson UltraChrome Hi-Gloss2
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-21 10:34:44
Uk has collected 39 expert reviews for Epson R1900 inkjet printer Colour 5760 x 1440 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-08 02:24:06
The medium format pro and semi-pro photo print markets are surprisingly well catered for, with machines from Canon and HP. The leaders in the field are Epson, though, and the Stylus Photo R1900, a replacement for the very popular Stylus Photo R1...
90%
macworld.co.uk
Updated:
2011-10-08 02:24:14
The first thing worth saying about the R1900 is: wow – it’s fast. If speed is what you need, buy this printer. If absolute, professional quality is what you’re after, however, you might have to dig a little deeper into the old wallet. While the R1900...
Good Very fast prints, economical to run, solid blacks and detail, UltraChrome Gloss Optimizer...
Bad No Photoshop plug-in, lack of support for heavy stock...
60%
expertreviews.co.uk
Updated:
2011-10-08 02:24:28
A3+ printers are probably overkill for most people, but theyre ideal if you need to print poster-sized photos or full-bleed A3 proofs. The downside is that most A3+ printers are both huge and hugely expensive. Even so, an A3+ printer can be a cost-...
60%
practicalphotography.com
Updated:
2011-10-08 02:24:32
Epson’s latest A3 printer promises pro quality results from home that are guaranteed to last...
Bottom line You won’t be disappointed with the performance or results from the R1900. A pleasure to use and well deserving our five stars.SpecificationCartridges: 8 - Photo Black, Matte Black, Yellow, Magenta, Cyan, Red, Orange, Gloss OptimiserPrice per cartridge:...
100%
expertreviews.co.uk
Updated:
2011-10-08 02:25:11
Epsons Stylus Photo R1900 uses seven pigment-based high gloss inks, along with a clear gloss optimiser cartridge. These extra inks add red, orange and matt black to the standard CMYK palette. Weve had difficulty with the default colour profiles o...
100%
pcadvisor.co.uk
Updated:
2011-10-08 02:25:18
The Stylus Photo R1900 is a £369 inc VAT B-size (13in by 19in) desktop printer with pigment-based inks, advanced paper-handling capabilities and productivity features aimed at serious amateurs and professional photographers. Unlike the pricier Stylu...
Bottom line For the serious photographer, Epson is tossing around words such as "sellable" and "gallery-quality" when referring to the R1900 output, terms that have long been reserved for the companys Stylus Pro printers. While we might look a bit askance at tho...
70%
photo-i.co.uk
Updated:
2011-10-08 02:25:23
At long last after delays, we now have a full production Epson Stylus Photo R1900 printer on our test bench ready for our in-depth "interactive review". For those readers who are new to photo-i, this is the way the interactive reviews work. I te...
Good Print life, Gloss optimiser, Compact design, Build quality, Price £369...
Bad Ink cartridge size, No straight paper path, Monochrome printing...
Bottom line Well I hope I havent been too negative about the R1900. Despite the small micro banding I have on this review unit the printer should still be one of the front runners if your thinking about a new printer. This banding was not present on a subsequent...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:31:35
Epson's Stylus Photo R1900 inkjet photo printer provides useful features for both amateur and professional photographers. It can print on directly onto CD/DVDs and can handle both A3+ media and roll-feed paper, making it a great all-purpose printer for the home studio. However, some banding issues mean that this is better for printing concepts and prototyping rather than the final product.Being an A3+ capable photo printer, it's no surprise that the Stylus Photo R1900 is bigger than your ave...
Good Ethernet connection, great print quality for skin tones and black-and-white photographs, pigment inks can be used on glossy media...
Bad Poor paper handling for documents, some banding issues in gradients...
Bottom line The Epson Stylus Photo R1900's print quality is suitable for amateur photographers, and professionals will likely find this model a good option as an all-purpose concept and archiving printer. However, issues with banding and paper handling mar what is ot...
75%
dpexpert.com.au
Updated:
2011-11-04 14:31:37
The R1900 is an A3+ (329 by 483mm) photo printer. It uses eight ink cartridges, including two blacks – photo and matte. The Ultra-Chrome Hi-Gloss2 formulation has resin coating of the droplets and a “gloss optimiser” to improve the surfa...
Good The print quality is stunning, easily the best pigment ink prints that we have seen. Detail is very good, virtually indistinguishable from a good dye ink printer. Glossy prints are rich with only the slightest hint of “bronzing” (the unpleasan...
Bad The ink cartridges have very small capacities and cost $22 each. You can’t cheat with these inks, once the ink level indicator orders a cartridge replacement it must be done. The penalty for squeezing an extra print from a depleted cartridge is band...
Bottom line The Epson R1900 is a great printer. However Epson have pinched the pennies by putting the instruction manual on disc from where it is installed to the hard drive during setup. And as with most printers the number of possible print setting permutations...
0%
photoreview.com.au
Updated:
2011-11-04 14:31:38
Released almost three years after the Stylus Photo R1800 (which it replaces), Epsons new Stylus Photo R1900 introduces a new UltraChrome Hi-Gloss2 ink set in which an orange ink replaces the blue ink. Epson claims this substitution results in better s...
85%
consumersearch.com
Updated:
2011-10-08 02:23:54
Some reviews say the Epson Stylus Photo R1900 -- recently replaced by the very similar Epson Stylus Photo R2000 -- offers the best glossy photo prints of any inkjet printer at this price, probably due to the gloss-enhancer function. However, some exper...
Good Excellent glossy photos, Great skin tones, Very accurate colors, Prints up to 13 inches by 44 inches...
Bad Expensive replacement cartridges, Early complaints of defective cartridges, Too costly to use as a text printer, Mac users cite initial difficulties...
0%
toptenreviews.com
Updated:
2011-10-08 02:23:57
The Epson Stylus Photo R1900, as shown by its placement in our lineup, falls in as just an average wide-format inkjet printer. It has a decent set of features and the quality customer support that a customer of Epson can expect, but with an overall per...
Good This printer has an exceptionally high optimized DPI...
Bad It doesn't have the feature set we've come to expect from these devices.
Bottom line The Epson Stylus Photo R1900 merits a closer look with its high-quality prints...
75%
smartcomputing.com
Updated:
2011-10-08 02:24:11
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
0%
best4reviews.com
Updated:
2011-10-08 02:24:16
The R1900 has been around a little while now but still represents Epson’s more affordable entry into eight colour printing using Epson’s pigment based UltraChrome H-Gloss separate inks. You get the “normal” four cyan, black...
Good Excellent photo print quality, build, design, and features.
Bad Slow set up and installation, slow print speeds, head cleaning uses a lot of ink, print heads need frequent cleaning.
Bottom line The cost of ink, the price of the printer and the fact head cleaning uses a lot of ink are all considerations you should have in mind before you buy this printer, but the high quality output combined with good print longevity make the R1900 worthy of...
67%
brighthub.com
Updated:
2011-10-08 02:24:19
If you want a good photo printer that has a full range of media support and offers over 100 years of permanence on photo paper, you should be looking at the Epson Stylus Photo R1900. At a reasonable price, the Epson Stylus Photo R1900 inkjet printer i...
Bottom line If you want a good photo printer that has a full range of media support and offers over 100 years of permanence on photo paper, you should be looking at the Epson Stylus Photo R1900. At a reasonable price, the Epson Stylus Photo R1900 inkjet printer i...
100%
printerinfo.com
Updated:
2011-10-08 02:24:23
Introduction The Epson Stylus R1900 Photo Printer (or the R1900 to its friends) is a serious piece of printing equipment for the photographer who wants to produce large top quality prints. It can handle paper at up to 13 x 19 inches, and can produce...
Bottom line The Epson R1900 Photo Printer is a great printer for the serious photographer; it produces big, beautiful prints with good color and can handle big prints. It cant, however, pint quickly and is rather slow at printing on plain paper. Performance:We...
0%
printercomparison.com
Updated:
2011-10-08 02:24:29
Over the years I spent as a working photographer I used at least a half dozen different 13x19 format photo printers. These wide-format printers have become one of the cornerstones of a working photographer's studio since the transition from film to di...
Good Exceptional print quality (better than any other photo printer we've seen), Speedy performance, Amazing media capability (accepts matte/satin canvas, premium glossy paper, ultra premium luster paper, and matte paper), Glossy and matte black inks for glossy and matte papers, Two USB ports so you can have an office desktop and laptop connected at the same time, Surprisingly affordable...
Bad Small ink cartridges run out of ink fast when making large prints, At this price, it should have a builtin card reader too...
Bottom line Chances are if you read the previous paragraph you won’t even need to read this conclusion. The Epson Stylus Photo R1900 is quite simply a fantastic wide-format photo printer. If you are a working photographer who needs to quickly deliver large prints...
0%
shutterbug.com
Updated:
2011-10-08 02:24:34
Overall, the Stylus Photo R1900 is a solid upgrade to what was already a very good printer. The new ink mix, along with the improved Gloss Optimizer, have visibly improved the output. For black and white work, I’d stick with the Epson R2400 or t...
0%
shutterbug.com
Updated:
2011-10-08 02:24:37
To produce more natural skin tones, Epson removed blue, added orange, and reformulated red for the R1900 ink set. Side-by-side comparisons of portraits using the two printers showed more orange saturation on the R1800, just the opposite of what you mi...
0%
maclife.com
Updated:
2011-10-08 02:24:39
“Landscape” takes on new meaning with Epson’s R1900. If high-gloss color photos turn you on, the new Epson R1900 will give you a real thrill. Using long-lasting pigment inks and a special gloss optimizer, the wide-format printer puts out...
Good Brilliant glossy prints. Great color accuracy. Quiet. Moderately fast. Reasonable ink cost per print.
Bad Blackandwhite photos may show slight color casts on some papers. Basic photo setting does not put out quality prints.
Bottom line Don’t buy the R1900 if you print mostly black-and-whites. High-gloss, color-packed photos are what this printer rolls out best...
80%
Creativepro.com
Updated:
2011-10-08 02:24:42
Review: Epson Stylus Photo R1900 Looking for a printer that can output a wide range of print sizes for $500 or less? This review may be your answer. You won’t find another printer that produces glossy output this good for under $2,000! Written b...
Good Excellent output quality on glossy; very good output on matte; nicely designed.
Bad Weaker on black and white output; Epson’s driver could use some updating. Score: 90 I don’t like glossy prints. It’s mostly because of the shiny stuff that makes it look like I’m seeing the print through a window. It gives m...
Bottom line Review: Epson Stylus Photo R1900 Looking for a printer that can output a wide range of print sizes for $500 or less? This review may be your answer. You won’t find another printer that produces glossy output this good for under $2,000! Written b...
0%
tipa.com
Updated:
2011-10-08 02:24:45
The Epson Stylus Photo R1900 is an A3+ printer for the demanding user that features 7 separate colours. It produces prints up to 13 inches wide and 44 inches long on a broad variety of media types including gloss, lustre, matte, canvas and fine-art pa...
0%
macworld.com
Updated:
2011-10-08 02:24:50
Epson has done an excellent job with the Stylus Photo R1900, creating a printer that produces the best glossy photos we’ve seen in this price range. It also does a great job on matte and fine-art papers, and is quite speedy as well, making it an...
Good Excellent print quality on all paper types; glossy output is superlative; speedy; supports thick fine-art media and roll paper; can print on optical media.
Bad Doesn’t produce great black-and-white prints.
Bottom line Epson has done an excellent job with the Stylus Photo R1900, creating a printer that produces the best glossy photos we’ve seen in this price range. It also does a great job on matte and fine-art papers, and is quite speedy as well, making it an...
90%
photographyblog.com
Updated:
2011-10-08 02:25:00
The Epson Stylus Photo R1800 has been a popular choice for digital photographers requiring the13x19 format, but not willing or able to spend the additional money for the R2400. Add to that exceptional gloss printing thanks to a special gloss optimize...
Bottom line Ratings (out of 5)Design4.5Features4.5Ease-of-Use5Image Quality4.5Value for Money5Overall the Epson Stylus Photo R1900 is a solid upgrade to what was already a very good printer. The new ink mix, along with the improved gloss optimizer have visibly im...
90%
whatdigitalcamera.com
Updated:
2011-10-08 02:25:03
Epson is continuing to dominate the A3 market and the latest in the line-up proves that printer and inkjet technology is still improving. Among that technology is Epson’s LUT (Look Up Table) colour processing, which the company claims pr...
Good Print quality, price, quietness...
Bad You need to experiment with the profiles for top quality prints...
93%
asiaone.com
Updated:
2011-10-08 02:25:06
ORANGE is a new ink colour in the Epson Stylus Photo R1900 A3+ printer.This, along with what Epson calls its new UltraChrome Hi-Gloss2 ink, allows the eight-ink photo printer to yield more natural skin tones in printouts.The other six colour inks - mat...
0%
pcmag.com
Updated:
2011-10-08 02:25:14
Coming as it does from Epson, a company with a well-earned reputation for high-quality photo printer output, the Epson Stylus Photo R1900 ($549 direct) boasts impeccable credentials. More important, it offers all the right features for the serious am...
Good True photo quality. Prints at up to 13 by 44 inches. Prints on CDs and DVDs. Claims up to 300-year lifetime for photos.
Bad Recovering from paper jams in the rear feed slot is awkward, time-consuming, and explained incorrectly in the generated error message.
Bottom line With a claimed 300-year lifetime for photos kept in dark storage, the Epson Stylus Photo R1900s high-quality output promises to last for generations...
80%