location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6555b AMD Turion II Dual Core N530 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6555b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD766EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:41:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 6555b AMD Turion II Dual Core N530 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue, Silver
  • - AMD Turion II Dual Core N530 2.5 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4250
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 55 Wh 5.30 h 90 W
  • - Windows 7 Professional 32-bit
More>>>
Design
Product colour *
Black, Blue, Silver
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
AMD
Processor family *
AMD Turion II Dual Core
Processor model *
N530
Processor frequency *
2.5 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Memory upgrade
8 GB
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4250
Discrete graphics card *
Yes
Audio
Audio system
Premier Sound
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
AMD M880G
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard layout
QWERTY
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
6
Battery capacity *
55 Wh
Battery life (max)
5.30 h
Power
AC adapter power
90 W
DC-in jack
Yes
Security
Cable lock slot
No
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
371.4 mm
Depth
248 mm
Height
34.8 mm
Weight *
2.51 kg
Packaging content
AC adapter included *
Yes
Other features
Infrared data port
No
Graphics card family
AMD
Display
LCD
Power supply type
AC/DC
Minimum storage drive space
250 GB
TV tuner integrated
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 13:32:54
Uk has collected 6 expert reviews for HP ProBook 6555b AMD Turion II Dual Core N530 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Blue, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
notebookcheck.net
Updated:
2013-09-27 13:32:53
More distributors have listed AMD-based notebooks in the last few months. Among those are also many ProBook models, which are priced somewhat lower compared to the Intel machines. A ProBook 6540b with Core i5-430M , IGP graphics, UMTS and WXGA resolution...
Good Keyboard with great feedback, Touchpad for fastpaced work, Many connections including serial, eSATA & FireWire, 3GModul with GPS, Security functions like TPM, Matte display, Stable base unit, 7200 rpm HDD without vibration, Good sound quality...
Bad Comparably short runtimes, Small color space/contrasts, Loud optical driver...
Bottom line HP ProBook 6555b-WD724EA: Optimal connection options The HP ProBook 6555b-WD724EA presents itself as the upper class of business mainstreamers. Equipped with all trimmings like Docking-Port, a matte display, HSDPA module or the excellent keyboard, the fi...
84%
notebookcheck.net
Updated:
2013-09-27 13:32:53
More distributors have listed AMD-based notebooks in the last few months. Among those are also many ProBook models, which are priced somewhat lower compared to the Intel machines. A ProBook 6540b with Core i5-430M , IGP graphics, UMTS and WXGA resolution...
Good Keyboard with great feedback, Touchpad for fastpaced work, Many connections including serial, eSATA & FireWire, 3GModul with GPS, Security functions like TPM, Matte display, Stable base unit, 7200 rpm HDD without vibration, Good sound quality...
Bad Comparably short runtimes, Small color space/contrasts, Loud optical driver...
Bottom line HP ProBook 6555b-WD724EA: Optimal connection options The HP ProBook 6555b-WD724EA presents itself as the upper class of business mainstreamers. Equipped with all trimmings like Docking-Port, a matte display, HSDPA module or the excellent keyboard, the fi...
84%