location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite EL-5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite EL-5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5654C004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574672694
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 11:24:11
The date of the most recent change of this product data-sheet in Icecat.
Canon 5654C004 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon Speedlite EL-5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slave flash Black
  • - Wireless connection
  • - 15 channels
  • - Built-in display
  • - Lithium-Ion (Li-Ion)
More>>>
Features
Type *
Slave flash
Product colour *
Black
Approximate recycling time (min)
0.1 s
Approximate recycling time (max)
0.9 s
Approx. number of flashes
350
Wireless connection
Yes
Vertical rotation angle
-7 - 120°
Horizontal rotation angle
0 - 360°
Flash guide number
60 m
Channels quantity
15 channels
Group settings
5
Zoom reflector
Motor
Auto Focus (AF) assist beam
Yes
Flash modes
High-speed synchronization, Manual, Stroboscopic
Brand specific flash systems
E-TTL I (Canon), E-TTL II (Canon)
Flash coverage
24 - 200 mm
Focal length range
24 - 200 mm
Wide-angle diffuser
Yes
Water-resistant
Yes
Dustproof
Yes
Sync connection
Hot shoe
Built-in display
Yes
Flash exposure compensation
Yes
Features
Multi flash
Yes
Camera brands compatibility *
Canon
Compatibility
EOS R3 EOS R6 Mark II EOS R7 EOS R10
Power
Number of batteries supported
1
Battery type
LP-EL
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
80.2 mm
Depth
123.3 mm
Height
139.9 mm
Weight *
491 g
Packaging content
Carrying case
Yes
Stand included
Yes
Diffuser included
No
Battery charger included
No
Batteries included
Yes
Packaging data
Package width
284 mm
Package depth
140 mm
Package height
126 mm
Package weight
826 g
Logistics data
Country of origin
Taiwan
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
España 1 distributor(s)