- - Laptop Clamshell Black
- - Intel® Core™ i5 i5-1240P 3.3 GHz Processor cores: 12
- - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 16 GB LPDDR5-SDRAM
- - 256 GB SSD
- - Intel Iris Xe Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.2
- - Lithium Polymer (LiPo) 53 Wh 11 h 65 W
- - Windows 11 Pro 64-bit


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Get more power in a lighter device. This ultra-lightweight business laptop lets you go where your workday takes you, without compromising on performance. Starting from 904g, every element has been considered to equip this ultralight device with the lastest technology, including a full-power 28W 12th generation Intel® Core™ processor, comprehensive set of connectivity ports and high brightness display. The Portégé X30L is ready to take on your workload and empower your flexibility.
So light, you'll have to double check it's in your bag. The Dynabook Portégé X30L has been specifically designed and engineered for the mobile worker - packing future-proof performance into an incredible light, yet strong magnesium chassis. And because it's been subjected to extreme MIL-STD 810H testing, it can handle every bump in your journey. The perfect companion for the modern professional.Find out more ►
Sronger than steel and lighter than aluminium, this exceptional material is used in high-performance engineering. For example in the manufacture of Formula 1 wheels and in aviation, where it’s prized for its high strength and low weight. As a result, devices built from magnesium are so amazingly light it can be hard to believe they are made out of metal at all, especially as magnesium does not feel like metal to the touch.So, you can be reassured that when you buy a Portégé X30L made from magnesium, it is designed and built to deliver uncompromised performance with logic defying lightness and robustness. Perfect for meeting all the requirements of the modern professional in today’s hybrid working environment.Using magnesium in our premium laptops is just one of the many ways that our engineering expertise is mobilising the future.Find out more ►
A Modern Device is a Windows 11 device that meets the high standards defined by Microsoft itself. Similarly, Secured-core is a new, extremely demanding classification for PC security set by Microsoft. The Portégé X30L exceeds both those standards, so you can rest assured that you're getting outstanding performance, security and design. Enjoy fast boot-up and resume with a selection of SSDs, including ultra-fast PCIe or Intel® Optane technology. Get up to 11 hours of power with quick charge and the versatile USB Type-C Thunderbolt 4 ports for power and display connectivity. Plus, there's support for Windows 11 user experiences, bringing to life features such as Windows Hello biometric login with the optional fingerprint reader in the securepad or the face authentication camera. Look to the future with this truly Modern Device.
Plug in to your working environment, wherever you choose to be. Despite its small size and weight, the Portégé X30L offers plenty of options when it comes to connectivity. The twin USB Type-C ports with Thunderbolt 4 enables a multitude of possibilities, so you can charge, connect to a display and transfer data. And with a further two USB 3.1 ports, a full-size HDMI 2.0 port and SD card reader, you're always set to share and store your work. Plus, you can work at high speed with a Gigabit LAN port, WiFi 6E or optional LTE. An optional USB-C dock allows one-click connection to clear up cable clutter and let you quickly hook up to your favourite peripherals.
Work in every environment for longer with thoughtfully considered usability features. The non-reflective 13.3" Sharp IGZO FHD screen offers high brightness with low power consumption, which means you can work with clarity, without having to worry about conserving battery. A quick charge function gives 5 hours of battery life from just a 30 minute charge, so you can boost your working day around appointments. Wherever a conference takes place, the AI Realtek audio solution provides noise reduction that mutes specific background noises, while the user remains perfectly audible. Complimenting this, the AI camera assists in lighting correction and face framing to deliver a seamless video experience. And with a comfortable, backlit frameless keyboard and a precision touchpad, or optional securepad with fingerprint reader, getting back to work is always a pleasure.
Don't worry about losing data when you're away from the office. The Portégé X30L meets Microsoft's strict Secured-core device requirements to ensure resistance to current and future cyber-threats. Optional face and fingerprint biometric authentication through Windows Hello, alongside our Dynabook in-house BIOS and Trusted Platform Module 2.0, safeguard against unsolicted access. Plus, you can physically secure the device with the in-built lock slot. Peace of mind for data and device.
The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►
We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►
to access all product specs