location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1K18260 headphones/headset Wired Head-band Music/Everyday USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1K18260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1K18260 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892068099 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 11:13:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XD1K18260 headphones/headset Wired Head-band Music/Everyday USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music/Everyday Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 32 Ω 116 dB
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Music/Everyday
Headset type
Binaural
Product colour *
Black
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
1.8 m
Cable colour
Black
Plug and Play
Yes
Certification
CB, CE, FCC&IC, VCCI, KCC,NOM
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
116 dB
Driver unit
3 cm
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone mute
Yes
Battery
Input voltage (earpieces)
5 V
Input current (earpieces)
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
149 g
Packaging data
Package width
198 mm
Package depth
189 mm
Package height
73 mm
Package weight
325 g
Country Distributor
Italia 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)