location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX535WD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Office
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office BX535WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB90313
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX535WD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 6.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.9 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
4.7 ppm
Print margins (top, bottom, right, left)
0 mm
Economical printing
Yes
DVD/CD printing
No
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Film scanning
No
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
150 sheets
Paper input type
Paper tray
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA-TKIP, WPA2
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, MS PRO Duo HS, MS PRO Duo Mark 2, SD, SDHC, xD
Sound pressure level (printing)
38 dB
Sound pressure level (copying)
38 dB
Sound pressure level (scanning)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
15 W
Power consumption (PowerSave)
3.4 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.3 kg
Packaging data
Package width
443 mm
Package depth
529 mm
Package height
240 mm
Package weight
8.34 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print Epson Event Manager Presto! PageManager 9
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.07 m
Products per pallet layer
2 pc(s)
Products per pallet
16 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.07 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
16 pc(s)
Other features
Dimensions (WxDxH)
445 x 367 x 169 mm
Network ready
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Connectivity technology
Wired & Wireless
Legal
Yes
Scanner integrated
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:26
Uk has collected 4 expert reviews for Epson Stylus Office BX535WD and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%