location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential keyboard Universal USB Czech Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y41C68650
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2025 15:30:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential keyboard Universal USB Czech Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - Czech
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard language *
Czech
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
107
Windows keys
Yes
Certification
CE, FCC, UL, TUV, KCC, AAA, VCCI, C-tick, BSMI, EAC, IC, CB
Design
Backlight *
No
Product colour *
Black
Features
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
15 - 60%
Weight & dimensions
Keyboard dimensions (WxDxH)
424 x 146 x 20 mm
Keyboard weight
570 g
Packaging data
Package width
443 mm
Package depth
173 mm
Package height
28 mm
Package weight
710 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)