location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26341-F103-L500 external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26341-F103-L500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L500
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26341-F103-L500 external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - Read speed: 70 MB/s
  • - Write speed: 70 MB/s
  • - Maximum data transfer rate: 5120 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
More>>>
Hard drive
HDD capacity *
500 GB
HDD size *
2.5"
Type
HDD
Read speed
70 MB/s
Write speed
70 MB/s
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Wi-Fi *
No
Ethernet LAN *
No
Maximum data transfer rate *
5120 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Card reader integrated
No
Features
Product colour *
Black
Plug and Play
Yes
LED indicators
Yes
Power
Bus powered *
USB
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
80 mm
Depth
135 mm
Height
15 mm
Weight *
200 g
Packaging data
Cables included
USB
User guide
Yes
Other features
Integrated USB cable
No
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
No
Compatible operating systems
Microsoft Windows XP, Windows Vista, Windows 7
Brand Image Product code Product Stock Price from
Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
S26341-F103-L750 S26341-F103-L750 0.00
(excl. VAT)
0 (incl. VAT)