location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36248 power adapter/inverter Indoor 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36248
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36248
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Nov 2021 13:28:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0A36248 power adapter/inverter Indoor 10 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 10 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 5 V
  • - Purpose: Laptop
  • - Detachable power connectors
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
10 W
Output voltage *
5 V
Detachable power connectors
Yes
USB ports quantity
1
Compatibility
Lenovo ThinkPad Tablet
Performance
USB version
2.0
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
8 - 90%
Certificates
Certification
CULus, CE, NEMKO, PSE, IARM, PSB, GOST, C-Tick, BSMI, NOM, CCC, CB, KC, MEPS, CECP, GS
Weight & dimensions
Cable length
1.29 m
Width
42 mm
Depth
72 mm
Height
30 mm
Weight
80 g
Packaging data
AC adapter included
Yes
Packaging content
Cables included
USB