location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Semigloss Paper Heavyweight - 44" x 82' large format media 25 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semigloss Paper Heavyweight - 44" x 82'
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041228
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Roll length
25 m
Features
Roll width
111.8 cm
Print media weight
180 g/m²
Brand Image Product code Product Stock Price from
Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 25 m Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 25 m
(show image)
S041229 Semigloss Paper Heavyweight A0 - 36" x 82' 0.00
(excl. VAT)
0 (incl. VAT)
Epson Semigloss Paper Heavyweight - A1 - 24" x 82' large format media 25 m Epson Semigloss Paper Heavyweight - A1 - 24" x 82' large format media 25 m
(show image)
S041292 Semigloss Paper Heavyweight - A1 - 24" x 82' 0.00
(excl. VAT)
0 (incl. VAT)