location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Series 7000 Kitchen Machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7000 Kitchen Machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR7962/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389011696
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 03:15:40
The date of the most recent change of this product data-sheet in Icecat.
Philips HR7962/01 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Series 7000 Kitchen Machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stand mixer Number of speeds: 8 Bowl capacity: 5.5 L Black
  • - Beat, Knead, Mixing
  • - Timer
  • - Built-in display
  • - Housing material: Metal, Plastic Blade material: Metal
  • - 1000 W
More>>>
ProKnead Technology for expert-level baking
ProKnead Technology for expert-level baking

A unique technology that mimics the motion of the hand by pressing and stretching the dough simultaneously, for the perfect, hassle-free elastic dough in just 3 minutes.*

Dishwasher-safe accessories make cleaning up easy
Dishwasher-safe accessories make cleaning up easy

Dishwasher-safe accessories promise a hassle-free clean up, time after time.

HomeID App for inspiring recipes
HomeID App for inspiring recipes

Use the HomeID app to get access to hundreds of easy to follow, step-by-step recipes to delight the family with a variety of treats. Join an engaging community to exchange recipes, baking tips and more.

Splash Guard for mess-free baking
Splash Guard for mess-free baking

Keep your counter clean with the splash guard accessory. It ensures that no ingredients leave the bowl and makes pouring easy.

LED Smart Timer
LED Smart Timer

Simply set the countdown on the Smart timer, add your ingredients, and let the Philips kitchen machine do the hard work for you. It also automatically switches off at the end of the set time.

Perfect Fit Mixing provides a seamless experience
Perfect Fit Mixing provides a seamless experience

Scrape all the edges of the bowl, thoroughly mixing all your ingredients, thanks to perfect fit mixing.

Automatic Bowl Lighting
Automatic Bowl Lighting

Illuminates your ingredients for clarity and precision during the mixing process

Robust Metal Base
Robust Metal Base

The metal base is designed to ensure complete stability even when mixing the toughest ingredients.

8 different speed settings provide complete control
8 different speed settings provide complete control

To fulfil all of your mixing and kneading requirements, fast or slow.

Motor Thermal Protection Sensor
Motor Thermal Protection Sensor

A kitchen machine built to last thanks to the special Motor Thermo Protection (MTP) sensor that prevents the motor from overheating from frequent use.

Extra bowl accessory
Extra bowl accessory

Double your recipe prep by purchasing an extra bowl, separately, to keep up with all your baking desires

Features
Type *
Stand mixer
Product colour *
Black
Mixer functions *
Beat, Knead, Mixing
Variable speed *
Yes
Pulse function
No
Number of speeds *
8
Bowl capacity *
5.5 L
Removable bowl
Yes
Control type
Buttons, Rotary
Timer
Yes
Built-in display
Yes
Non-slip feet
Yes
Dishwasher-proof parts *
Yes
Material
Housing material
Metal, Plastic
Blade material
Metal
Bowl material
Stainless steel
Power
Power *
1000 W
AC input voltage
230 V
Weight & dimensions
Width
360 mm
Depth
176 mm
Height
345 mm
Weight
6.72 kg
Packaging data
Package width
442 mm
Package depth
407 mm
Package height
319 mm
Package weight
9.53 kg
Packaging content
Beaters *
Yes
Dough hooks *
Yes
Whisk
Yes
Other features
Country of origin
China
Warranty period
2 year(s)
Country Distributor
Danmark 1 distributor(s)