location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5288B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2023 15:32:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Blue, Cyan, Green
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 5.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Time to first copy (black, normal)
30 s
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
Yes
Printing colours *
Black, Blue, Cyan, Green
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15, 20x24"
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound power level (standby)
41.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
11 W
Power consumption (standby)
0.7 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Weight & dimensions
Weight
5.3 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
449 x 304 x 152 mm
All-in-one functions
Copy, Digital sender, Print
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:26:39
Uk has collected 6 expert reviews for Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
itreviews.com
Updated:
2012-01-25 01:26:39
Review date: 23 December, 2011. Review by: Martyn Clayden While the dreaded Retail Price Index continues to rise, which makes the monthly food and utilities bills that much more scary, it's reassuring to know that some useful household products seem t...
Good Good quality photo prints...
Bad No software for HD movie prints...
Bottom line The Canon PIXMA MG2150 is compact, light and offers scan, copy and print functions at a very affordable price. While it gets good marks for photo quality, the black text printing is not as good as the photo image printing and some of the software is no...
60%
trustedreviews.com
Updated:
2012-01-25 01:26:39
The entry-level inkjet market offers some bargain machines which can handle the basics of print, copy and scan for very little outlay. For instance today's candidate, the Canon PIXMA MG2150, goes up against devices like the HP Deskjet 1050 , priced at onl...
Good Comparatively good running costs, Low asking price for allinone, High print quality for budget printer...
Bad Messy and bulky paper feed system, Pauses during printing, Status display needs crib sheet...
70%
digitalversus.com
Updated:
2012-03-10 01:05:21
While the first page doesn’t print very quickly after turning the machine on, it only takes 18 seconds from standby and 10 seconds when already up and running. We can therefore call this a responsive printer.The Canon Pixma MG2150 is the entry level mo...
Good Cheap, Low energy consumption, Quiet, Elegant, Compact...
Bad No double sided, No wifi nor Ethernet, No card reader, Small, basic screen...
Bottom line A basic, usable printer, the main advantages of which are its low initial price and reasonable cost per page. An economical model, then, that you shouldn’t expect too much from, either in terms of print speeds or hardware. The MG2150 does however do pr...
40%
gadgetspeak.com
Updated:
2012-05-04 01:03:33
Another recent release from Canon, this one definitely for those who print a little, scan a little and copy occasionally. Just the single open input tray with the non automatically opening exit tray above it and just two cartridges...
68%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI
(show image)
6987B008 MX395 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
6223B006 MG3250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI
(show image)
6221B006 MG2250 0.00
(excl. VAT)
0 (incl. VAT)
Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5290B006 MG4150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5784B006 MX515 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5289B006 MG3150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4789B010 MX420 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi
(show image)
4788B010 MX410 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)