location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 122A Magenta Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
122A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3963A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160069371 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 462987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 23:15:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Dec 2018
Product end of life date
Bullet Points HP 122A Magenta Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Standard Yield
  • - Colour toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HP LaserJet 2550, 2550L, 2820, 2840
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
4000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
Q3963A
Operating temperature (T-T)
59 - 77 °F
Print technology resolution
Smart
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
11%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
132 mm
Depth
376 mm
Height
150 mm
Weight
650 g
Dimensions (WxDxH)
376 x 132 x 147 mm
Packaging data
Package dimensions (WxDxH)
376 x 132 x 150 mm
Packaging data
Package dimensions (W x D x H)
375.9 x 132.1 x 150.1 mm (14.8 x 5.2 x 5.91")
Package width
376 mm
Package depth
132 mm
Package height
150 mm
Package weight
900 g
Other features
Empty weight
600 g
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1128 x 924 x 1188.72 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1127.8 x 924.6 x 1188.7 mm (44.4 x 36.4 x 46.8")
Pallet weight (imperial)
150.1 kg (331 lbs)
Pallet size (EU)
1200 x 800 x 1178 mm
Maximum number of stacking cartons
28 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
150.14 g
Pallet weight (EU)
138 g
Layers per pallet
7 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Master (outer) cases per pallet
147 pc(s)
Products per pallet
126 pc(s)
Products per pallet (EU)
126 pc(s)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)