location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Portégé X40-K-11E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé X40-K-11E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PMM2AE1148
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507209481
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 21:40:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Portégé X40-K-11E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-1260P 3.4 GHz Processor cores: 12
  • - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lithium Polymer (LiPo) 53 Wh 9.27 h 65 W
  • - Windows 11 Pro 64-bit
More>>>
Built to keep pace with your workforce
Built to keep pace with your workforce

Powered by the latest 12th generation Intel® Core™ processors and Windows 11 Pro, the Portégé X40 is faster than ever. It offers up to 32GB DDR4 memory, configurable in two slots for excellent Intel® Iris®Xe graphics performance, and its capability is further boosted with SSD options up to 1TB, using the latest Gen 4 standard for faster transfer speeds. The slim and light chassis houses an expertly engineered cooling system, using exceptionally quiet twin fans plus a rubber foot mounted on the exterior to separate warm and cool air, ensuring tasks and communications go uninterrupted regardless of workload.

Uncompromising Connectivity
Uncompromising Connectivity

The Portégé X40 features a host of ultra-fast connectivity options, including the latest Intel® AX211 2x2 Wi-Fi 6E technology and Bluetooth 5.2, making it ready for the rigours of hybrid working. It's also equipped with two Thunderbolt 4 ports, an HDMI 2.0 port, USB-A 3.2 ports, LAN and a Micro SD slot, enabling workers to connect to everything they need to display, charge and transfer data simultaneously. A separate AC power socket provides a secondary means of charging, allowing both Thunderbolt 4 ports to be used with total freedom. All this capability doesn't compromise battery life, either - its 53Wh battery delivers up to 9.5 hours' use on a charge*, and recharges to 40% capacity in just 30 minutes.*measured with Mobile Mark™ 2018. Mobile Mark is a trademark of Business Applications Performance Corporation

Seamless Collaboration, Enabled by AI
Seamless Collaboration, Enabled by AI

Video conferencing on the Portégé X40 is the next best thing to seeing colleagues face-to-face. Its Realtek AI* audio solution provides noise reduction, muting specific background noises while the user remains perfectly audible. Meanwhile, its AI camera* provides lighting correction and face framing to deliver a clear and crisp video experience. Workers can keep their surroundings private with a range of platform-independent, smart background concealment options - and because these enhancements take place at camera-level, privacy is maintained no matter what application is used. When there is the opportunity for a meeting in-person, the X40’s 180-degree opening angle allows users to share information with their co-workers effortlessly. *requires minimum Intel® Core™ i3 processor and IR-camera with Face Authentication function

Elegantly engineered, with a premium finish
Elegantly engineered, with a premium finish

The Portégé X40 boasts impressive design features without compromising on performance. Its aluminium chassis strikes the perfect balance between quality and affordability, with a honed Dark Tech Blue finish, embossed matt silver Dynabook logo and diamond-cut framing on the lid and touch pad providing a sophisticated look and feel. Nevertheless at only 17.9mm thick and starting from just 1.46kg in weight, this ultra-slim and easy-to-hold device is built for portability.

Robust inside and out
Robust inside and out

An innovative anodising process provides the Portégé X40 with a crisp metallic finish which also protects against everyday scrapes and scratches, while its spill-resistant backlit keyboard ensures it's up to the wear and tear challenges of hybrid working. Testament to Dynabook’s long-standing commitment to quality and reliability, the X40's MIL STD 810H testing process proves its robustness even further.Find out more ►

Security and Privacy by design
Security and Privacy by design

Built with security as a priority, the Portégé X40 delivers effortlessly on Microsoft’s Secured-core device requirements. Dynabook’s proprietary BIOS, paired with face and fingerprint authentication, combine to deliver strong protection against the rising threat of attackers. Accompanied by an optional smartcard slot, a webcam shutter and security lock slot, the Portégé X40 provides the user with both privacy and protection.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►