location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Travel 25 Liter 15.6 Iron Grey Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel 25 Liter 15.6 Iron Grey Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B8U4AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 11:41:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Travel 25 Liter 15.6 Iron Grey Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6") Blue, Grey
  • - Polyester
  • - Tablet compartment
  • - 860 g
More>>>
Expand Your Horizons

Carrying the world on your shoulders never felt so light and stylish with this one-bag travel companion. And if you need even more room, just unzip and expand up to 30L of capacity. With that much space, you're good to go for at least a long weekend.

A Pocket for Everything, Literally

With almost countless organization compartments, pockets, stash spots, and hidey holes, this backpack is like a walking organizer. Devices, clothes, snacks, souvenirs, whatever...pack it all in. Quick access pockets on the inside and out keep you from digging for days. We bet you can find what you need without even looking.

Comfort Wherever You Go

This sleek and lightweight bag may hold more than you think to get you and all your stuff where you're going--all while keeping you comfortable. Strap in for the long journey with comfy shoulder straps and sternum straps. Put everything in its perfect place--from water bottles, to jackets, and anything in between. Meet your new favorite travel companion.

See The World, Help The Planet

Traveling the world has never felt lighter with a backpack that contains 100% recycled plastic in the external material[2]. Have peace of mind knowing that there's 13 less plastic bottles out there[2].

Features
Maximum screen size *
39.6 cm (15.6")
Material *
Polyester
Product main colour *
Blue, Grey
Tablet compartment
Yes
HP segment
Home
Weight & dimensions
Width
320 mm
Depth
245 mm
Weight & dimensions
Height
440 mm
Weight
860 g
Volume
25 L
Package width
320 mm
Package depth
170 mm
Package height
440 mm
Package weight
900 g
Other features
Handle(s)
Yes
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)