location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh GX 3050SFN Inkjet A4 3600 x 1200 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX 3050SFN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972438 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh GX 3050SFN Inkjet A4 3600 x 1200 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 3600 x 1200 DPI
  • - A4 29 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 96 MB
  • - 23.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (colour, normal quality, A4)
29 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scan to
E-mail, File
Scan speed (colour)
3.5 ppm
Scan speed (black)
8.5 ppm
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Fax resolution (black)
200 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Page description languages
PCL 5c, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 255 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
USB port
Yes
USB 1.1 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
96 MB
Design
Market positioning *
Business
Power
Power consumption (average operating)
65 W
Power consumption (PowerSave)
10.8 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 98, Windows ME, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003
Weight & dimensions
Weight
23.7 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
436 x 490.5 x 431 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Scan speed
5.7 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:33:05
Uk has collected 2 expert reviews for Ricoh GX 3050SFN Inkjet A4 3600 x 1200 DPI 29 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2013-04-01 03:33:00
If you came across the Ricoh GX3050SFN without knowing what it was, youd probably guess that it was a color laser all-in-one (AIO). To begin with, theres the $800 (street) price, which is typical for a color laser AIO aimed at a small office or wo...
Good Laser-class speed. Prints, scans, and faxes over network. Standalone copying, faxing, and e-mail. Duplex printing and scanning.
Bad Surprisingly heavy for the size. Although easily good enough for most business uses, output quality is less than ideal.
Bottom line A capable all-in-one for a small office or workgroup, the Ricoh GX3050SFN prints, scans, copies, faxes, and even works as a standalone e-mail sender...
60%
pcmag.com
Updated:
2015-06-26 17:33:56
After reviewing the (now discontinued) Editors Choice Ricoh Aficio G700 last year, I was looking forward to running the Ricoh Aficio GX3050N ($250 street) through its paces, expecting even better speed and higher-quality output. Unfortunately, what...
Good Fast. Duplexing and network connection standard. Optional 100-sheet tray, for 350-sheet maximum capacity.
Bad Below-par output quality across the board.
Bottom line The Ricoh Aficio GX3050N, with the companys unique viscous-gel technology, is strong on speed and features, including a network connector and duplexer, but weak on output quality...
60%