location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX e2600 inkjet printer Colour 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX e2600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972433 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX e2600 inkjet printer Colour 3600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 3600 x 1200 DPI Colour
  • - A4 29 ppm
  • - USB port
More>>>
Features
Page description languages *
RPCS
Colour *
Yes
Maximum duty cycle *
10000 pages per month
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7.5 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 1.1, USB 2.0
Performance
Internal memory *
16 MB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
36 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
420 mm
Depth
485 mm
Height
259 mm
Weight
14 kg
Other features
Approximate page yield (A4, black & white, ISO/IEC 19752)
1560 pages
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:02
Uk has collected 13 expert reviews for Ricoh Aficio GX e2600 inkjet printer Colour 3600 x 1200 DPI A4 and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
digitalversus.com
Updated:
2016-11-14 22:46:02
The Aficio SG 3110SFNw is a multifunction printer that, like most of Ricoh's products, are aimed at businesses rather than consumers. Designed for companies with intensive printing needs of up to 10,000 pages per month, this model from the GELJET series u...
Good Cost per page: 4.3 pence...
Bad Mediocre print quality, Terrible photo prints, No duplex, Unintuitive, Piercingly loud printing noise may bother neighbours in an open space office, No mobile printing, No PostScript, No Linux compatibility, No Windows 8 compatibility...
Bottom line The Ricoh Aficio SG 3110SFNw just piles one shortcoming on top of another. It isn't very user-friendly, it's unintuitive, it has mediocre print quality, it's noisy, it doesn't do duplex... You get the picture. The only real upside is its competitive ink c...
40%
alphr.com
Updated:
2016-11-14 22:46:02
Ricoh's Aficio gel printers are designed to offer a low-cost, environmentally friendly alternative to small-business colour lasers. As part of a complete range refresh, the new SG 3110DNw takes over from three older GX models and adds wireless to the mix...
Bottom line Low colour print costs, but that's the only redeeming feature of this disappointing, slow gel printer...
33%
pcmag.com
Updated:
2016-11-14 22:46:02
Basically the multifunction version of the Editors' Choice Ricoh Aficio SG 3110DNw%displayPrice% at %seller%, the Ricoh Aficio SG 3110SFNw%displayPrice% at %seller% starts out with excellent printing credentials. It also adds the ability to scan to and fa...
Good Fast. Prints from and scans to PC. Standalone copier and fax. Duplexer. Ethernet. Wi-Fi. Automatic document feeder.
Bad No Wi-Fi Direct...
Bottom line The Ricoh Aficio SG 3110SFNw can print, scan, copy, and fax, with paper handling and speed suitable for heavy-duty printing in a micro or small office...
80%
pcmag.com
Updated:
2016-11-14 22:46:02
The Ricoh Aficio SG 3110DNw%displayPrice% at %seller% is an inkjet printer for people whose first thought is to look for a low-end color laser. Like a growing number of other inkjets—including the HP Officejet Pro 251dw Printer%displayPrice% at %seller% a...
Good Fast. Personal printer size, but with good enough paper handling for a small office. Duplexer. Ethernet. Wi-Fi.
Bad No Wi-Fi Direct support...
Bottom line The Ricoh Aficio SG 3110DNw is small enough to serve as a personal inkjet printer, but delivers speed and paper handling suitable for heavy-duty printing in a micro or small office...
80%