location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C232DN Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C232DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972442 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964697411
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C232DN Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 300 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
48 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Number of printer fonts
80
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 160 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, AppleTalk, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, AppleTalk, IPX/SPX
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
300 MHz
Design
Display
LCD
Power
Power consumption (printing) *
1300 W
Power consumption (PowerSave)
15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23 kg
Dimensions (WxDxH)
400 x 450 x 320 mm
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Compatible operating systems
Windows 2000 Windows XP Windows Vista Windows Server 2003 Windows Server 2008 Mac OS X v.10.2.8 - 10.5
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:32:53
Uk has collected 5 expert reviews for Ricoh Aficio SP C232DN Colour 2400 x 600 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-26 17:32:53
Ricoh’s Aficio C232SF feels surprisingly flimsy for such an expensive printer. It’s also noisy and it rattles when running. Its paper tray is awkward to fill too; if the poorly marked paper size slider isn’t positioned correctly it's all too easy for a...
Bottom line Unusually poor print quality makes the Aficio C232SF one to avoid...
40%
trustedreviews.com
Updated:
2015-06-26 17:32:53
Colour, duplex, laser all-in-ones are thin on the ground, but Ricoh has produced its Aficio SP C232SF for £400, which should make it a good vehicle for medium-sized businesses and workgroups. This is a big device, weighing in at 30kg, and is both tall an...
80%
pcworld.com_techhive.com
Updated:
2015-06-26 17:32:53
Ricohs Aficio SP C232SF color laser multifunction printer isnt quite as fast or as skillful as others weve tested, and its price ($799 as of April 6, 2009) is the third highest on our current color laser MFP chart. But this no-hassle unit is inexpen...
Good Economical highyield toner; easy setup, Intuitive, thoughtful design...
Bad Slow; pricey standardsize black toner, Grainy color prints; varied scan quality...
75%