location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42HFL7406D/10 TV 106.7 cm (42") Full HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42HFL7406D/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42HFL7406D/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581605704
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2024 11:04:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42HFL7406D/10 TV 106.7 cm (42") Full HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms PMR (Perfect Motion Rate) 400 Hz
  • - DMB-T, DVB-C, DVB-T2 NTSC, PAL, SECAM
  • - VESA mounting 400 x 400 mm
  • - 84 W
More>>>
Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
16:9, 16:10
Supported video modes
1080p
Display brightness *
450 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 400 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DMB-T, DVB-C, DVB-T2
Supported TV bands
Hyperband, S Band, UHF, VHF
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
24 W
Built-in subwoofer
No
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Noise reduction *
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Headphone outputs
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
84 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
922 mm
Depth (with stand)
254 mm
Height (with stand)
660 mm
Weight (with stand)
15.8 kg
Width (without stand)
992 mm
Depth (without stand)
37.8 mm
Height (without stand)
586 mm
Weight (without stand)
13 kg
Packaging data
Package width
1065 mm
Package depth
158 mm
Package height
693 mm
Package weight
18.5 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Energy efficiency class (old)
A