location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-540/CL-541 C/M/Y Ink Cartridge Multipack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-540/CL-541 C/M/Y Ink Cartridge Multipack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5225B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574572628
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 787193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:33:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PG-540/CL-541 C/M/Y Ink Cartridge Multipack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink page yield: 2465 pages Colour ink page yield: 180 pages
  • - Brand compatibility: Canon
  • - 2 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
PIXMA MG2150, PIXMA MG2250, PIXMA MG3150, PIXMA MG3250, PIXMA MG3550, PIXMA MG4150, PIXMA MG4250, PIXMA MX375, PIXMA MX395, PIXMA MX435, PIXMA MX455, PIXMA MX475, PIXMA MX515, PIXMA MX525, PIXMA MX535, PIXMA MG3650, PIXMA TS5150, PIXMA TS5151, PIXMA MG3650S
Quantity per pack *
2 pc(s)
Black ink page yield *
2465 pages
Colour ink page yield *
180 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Features
Supply type *
Multi pack
OEM code
PG-540/CL-541 MULTI BL
Country of origin
Japan
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047UK 30047UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050UK 30050UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049UK ink cartridge Standard Yield Grey MM 30049UK ink cartridge Standard Yield Grey
(show image)
30049UK 30049UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048UK ink cartridge Standard Yield Yellow MM 30048UK ink cartridge Standard Yield Yellow
(show image)
30048UK 30048UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046UK ink cartridge Standard Yield Cyan MM 30046UK ink cartridge Standard Yield Cyan
(show image)
30046UK 30046UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045UK ink cartridge 1 pc(s) Standard Yield Black MM 30045UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045UK 30045UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044UK ink cartridge Standard Yield Black MM 30044UK ink cartridge Standard Yield Black
(show image)
30044UK 30044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30043UK ink cartridge 1 pc(s) High (XL) Yield MM 30043UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043UK 30043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30042UK 30042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041UK 30041UK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
España 2 distributor(s)
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)