location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 435 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 FHD Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77B10AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029546784 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 16:17:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Automatically Adjusts to You
Automatically Adjusts to You

Present the best you with this FHD 1080p Webcam. A wide 85° display field of view with automatic lighting and color correction keeps you in focus and looking your best as you move around.

Made to Move with You
Made to Move with You

A compact and portable Webcam with 360˚ swivel and 15˚ tilt gives you the freedom to work anywhere. With built-in privacy shutter, 1.5 m cable, and tripod support[3], share exactly when and what you want.

Plug & Play Simplicity
Plug & Play Simplicity

With plug and play simplicity and multiple OS support, adding a new webcam couldn’t be easier. Just connect the cable to a USB-A port, no driver software needed. It’s also Zoom and Works With Chromebook certified[1,2] and compatible with most conferencing platforms.

Big on Quality. Small in Size.

Crisp video quality and enhanced features in a compact design.

Wide Field of View

Capture what’s important with a wide-angle 85° field of view.

Integrated Privacy Cover

Slide on or off to keep your business your business.

Compatible with Most Conferencing Platforms

Seamlessly hop across conferencing platforms with a webcam that is Works With Chromebook and Zoom certified, as well as Teams compatible. Works with multiple operating systems. [1,2]

Dual Integrated Microphones

Crisp, clear audio from every angle with noise reduction.

Easy Swivel & Tilt Adjustment

360° swivel and 15° tilt for the perfect view.

Contains Recycled Materials

Contains 65% post-consumer recycled plastic and plastic-free packaging. [4]

Performance
Megapixel (approx.) *
2 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Video formats supported
UVC 1.1
Focus adjustment
Auto
Noise reduction
Yes
Diagonal field of view
85°
Design
Interface *
USB
Product colour *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
USB powered
Yes
Cable length
1.5 m
Tilt angle range
-15 - 15°
360° rotational base
Yes
Software
Windows operating systems supported
Windows 10, Windows 11
Software
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
82 mm
Depth
54.5 mm
Height
51 mm
Weight
129 g
Packaging data
Package width
102 mm
Package depth
67 mm
Package height
112 mm
Package weight
189 g
Microphone
Built-in microphone *
Yes
Brand-specific features
HP GTIN (EAN/UPC)
197029546760
Logistics data
Country of origin
China
Technical details
Warranty period
1 year(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)