location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TR4751i Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR4751i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5074C026
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292191882
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2025 19:18:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TR4751i Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8.8 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Mopria Print Service, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi
  • - 5.8 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Print speed (colour, normal quality, A4/US Letter)
4.4 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
19 s
Borderless printing
Yes
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Edge erase function
Yes
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Features
Maximum duty cycle *
1200 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Photo paper sizes
10x15, 13x18, 20x25
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Custom media width
101.6 - 215.9 mm
Custom media length
152.4 - 676 mm
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Mopria Print Service, PIXMA Cloud Link
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (copying)
7 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Mobile operating systems supported
Android, iOS, iPadOS
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
435 mm
Depth
295 mm
Height
189 mm
Weight
5.8 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Brand Image Product code Product Stock Price from
Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4462C122 TS5350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5449C026 TS7451i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5351i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS5351i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4462C106 TS5351i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS7450i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS7450i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5449C006 TS7450i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4462C086 TS5350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS3551i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS3551i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4977C026 TS3551i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TR4750i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TR4750i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5074C006 TR4750i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS3550i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS3550i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4977C006 TS3550i 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
España 3 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)