location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW3423DWF computer monitor 86.8 cm (34.2") 3440 x 1440 pixels UltraWide Quad HD QD-OLED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW3423DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW3423DWF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657157
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 339023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2025 11:12:12
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW3423DWF Monitor Quick Start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.0 for Windows User’s Guide (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW3423DWF Monitor Outline Dimension (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware GAME-AW3423DWF user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW3423DWF Monitor Teardown Instructions (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware GAME-AW3423DWF user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW3423DWF Monitor User's Guide (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW3423DWF computer monitor 86.8 cm (34.2") 3440 x 1440 pixels UltraWide Quad HD QD-OLED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.8 cm (34.2") QD-OLED
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 165 Hz 0.1 ms 250 cd/m² 1000000:1
  • - AMD FreeSync Flicker-free technology
  • - G 34 kWh 34 W
More>>>
Unstoppably immersive
Unstoppably immersive

Quantum Dot Display Technology enables a slim panel design and delivers a superior color performance with a higher peak luminance and greater color gamut range vs WOLED (White OLED). The monitor features an extensive cinema-grade color coverage of DCI-P3 99.3% across a wide viewing angle, and colors are accurate out of the box with a factory calibration of Delta E less than 2.

Expect incredibly realistic visuals for gameplay that draws you in deeper thanks to 1000 nits peak brightness, infinite contrast ratio and VESA DisplayHDR TrueBlack 400 certification.

Lag-free gameplay
Lag-free gameplay

AMD FreeSync™ Premium Pro Technology and VESA® AdaptiveSync Display certification lets you experience ultra-low latency gameplay for tear-free gaming every time, and offers support for HDR-capable games.

Expect smooth gameplay and view fast-moving graphics with incredible clarity for quicker in-game reactions thanks to an industry-fastest 0.1 ms GtG (Gray to Gray) response time and up to 165 Hz (native) high refresh rate.

Innovative, iconic design
Innovative, iconic design

The unique Legend 2.0 Premium design is the perfect blend of stunning form and enhanced functionality. In addition to its sleek QD-OLED curved 1800R panel, the AW3423DWF monitor features improved cable management, 360° ventilation for better heat dissipation and a new centralized On-Screen Display (OSD) joystick to make adjusting your settings easier. Customizable AlienFX lighting on the logo and screen size number on the back of the monitor enhances gaming ambiance.

For critical creating
For critical creating

For content creators and game developers who require precise color-critical work, the new Creator Mode feature was designed for you. This OSD menu option allows you the flexibility to choose between the native (DCI-P3) and the sRGB color space, depending on your work needs, and the ability to adjust the gamma settings.

The Picture-In-Picture (PIP) and Picture-By-Picture (PBP) feature lets you view two PC sources simultaneously for next-level multi-tasking.

Quality + comfort
Quality + comfort

The Alienware 34 Curved QD-OLED Gaming Monitor is engineered to avoid burn-in caused by items appearing onscreen for long periods of time. Additionally, you'll receive a 3-year service coverage for further quality assurance. And with ComfortView Plus, you can game longer, thanks to an always on, built-in low-blue light screen technology that reduces blue light emissions without impacting color accuracy.

Optimize your gameplay
Optimize your gameplay

A revamped OSD layout with centralized joystick allows for easy navigation of the monitor’s settings and features.
Among these features is the all-new AlienVision—four custom hardware-based overlays designed to enhance your visual experience in real-time based on actual gameplay.

Night Vision:
Helps increase visibility by improving both clarity and contrast during dark scenes in games.

Clear Vision:
Enhances sharpness and clarity by removing obstructive elements like smoke, haze or mist.

Chroma Vision:
Applies a heatmap to your game based on a thermal palette.

Crosshair:
Displays a crosshair that assists the in-game aiming by being "always visible", making it easier to hit your target every time.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
86.8 cm (34.2")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
QD-OLED
Backlight type
LED
Touchscreen *
No
Display brightness (peak)
1000 cd/m²
Display brightness (typical)
250 cd/m²
Response time *
0.1 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2560 x 1440, 3440 x 1440
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.23 x 0.23 mm
Pixel density
110 ppi
Horizontal scan range
27 - 285 kHz
Vertical scan range
48 - 165 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33.7 cm
Viewable size diagonal
86.8 cm
Display diagonal (metric)
86.82 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour gamut standard
DCI-P3
Colour gamut
99.3%
sRGB coverage (typical)
149%
Dell ComfortView technology
Yes
Quantum dot color technology
Yes
Heat dissipation (typical)
116.28 BTU/h
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Smart modes
RPG, Sports
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Dark Side of the Moon
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
11 cm
Pivot
Yes
Pivot angle
-5 - 5°
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
34 kWh
Energy consumption (HDR) per 1000 hours *
36 kWh
Power consumption (typical) *
34 W
Power consumption (standby) *
0.5 W
Power consumption (max)
200 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
3 A
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1337447
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
815.2 mm
Depth (with stand)
305.7 mm
Height (with stand)
415.6 mm
Weight (with stand)
9.29 kg
Width (without stand)
815.2 mm
Depth (without stand)
127.1 mm
Height (without stand)
364.1 mm
Weight (without stand)
6.27 kg
Bezel width (side)
1.1 cm
Bezel width (top)
6.45 mm
Bezel width (bottom)
2.06 cm
Packaging data
Package weight
14.6 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, USB
Quick start guide
Yes
DisplayPort cable length
1.8 m
Other features
Anti-reflective
Yes
Picture-by-Picture (PbP)
Yes
Maximum resolution
3440 x 1440 pixels
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)