location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Toetsenbord Easy scroll keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toetsenbord Easy scroll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13157
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:36:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Pointing device *
Special scroll wheel for convenient document and internet scrolling
System requirements
Mac operating systems supported
No
Minimum processor
Pentium CPU
Minimum processor speed
133 MHz
Minimum RAM
32 MB
Minimum storage drive space
8 MB
System requirements
Minimum system requirements
PS/2 keyboard connection CD-ROM drive PC supporting ACPI for use power management keys Microsoft Office, Internet Explorer en email program for full function use
Weight & dimensions
Keyboard dimensions (WxDxH)
504 x 230 x 45 mm
Keyboard weight
1.2 kg
Other features
Compatibility
PC
Compatible operating systems
Windows 98, ME, 2000 or XP
Keyboard function keys
33
I/O ports
USB
Brand Image Product code Product Stock Price from
Trust Slimline Aluminium KB-1800S DE keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S DE keyboard USB + PS/2
(show image)
14490 Slimline Keyboard Aluminium KB-1800S DE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY
(show image)
15042 Multimedia Scroll Keyboard KB-2200 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Calculator KB-1600 BE keyboard USB QWERTY Trust Calculator KB-1600 BE keyboard USB QWERTY
(show image)
14803 Calculator Keyboard KB-1600 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S BE keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S BE keyboard USB + PS/2
(show image)
14495 Slimline Keyboard Aluminium KB-1800S BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-1150 BE keyboard PS/2 Trust Multimedia KB-1150 BE keyboard PS/2
(show image)
14429 Multimedia Keyboard KB-1150 BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S keyboard USB + PS/2
(show image)
14489 Slimline Keyboard Aluminium KB-1800S 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-1150 keyboard PS/2 Trust Multimedia KB-1150 keyboard PS/2
(show image)
14428 Multimedia Keyboard KB-1150 0.00
(excl. VAT)
0 (incl. VAT)