location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cirro Buds Pro True Wireless BLK Earbuds

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cirro Buds Pro True Wireless BLK Earbuds
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
727A5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029008190 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 14:27:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HyperX Cirro Buds Pro True Wireless BLK Earbuds
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - Wireless Bluetooth 5.2
  • - Intraaural 20 - 20000 Hz 16 Ω
  • - Microphone type: Built-in
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
True Wireless Earbuds with Hybrid ANC

The Cirro Buds Pro utilize hybrid active noise cancellation with 2 microphones per earbud to reduce wind noise and other unwanted sounds, so you’ll stay focused on what you want to listen to.

Stay Alert with Ambient Sound Mode

For people who like to be a bit more aware of their surroundings, switch to Ambient Sound Mode, so you can hear the captain turning off the seatbelt sign and other important sounds.

Low-Latency Audio Connectivity for Mobile Gaming

Activate the Game Mode on HyperX Cirro Buds Pro to enable a 90ms low latency connection.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Control type
Touch
Cable length
0.3 m
International Protection (IP) code
IPX4
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.2
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Driver unit
8 mm
Driver type
Dynamic
Noise canceling type
Active
Microphone
Microphone type *
Built-in
Hybrid noise-canceling
Yes
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery recharge time (charging case)
2 h
Battery recharge time
0.66 h
Weight & dimensions
Left earpiece weight
8.54 g
Right earpiece weight
8.54 g
Charging case weight
39.4 g
Packaging content
Charging case
Yes
AC adapter included *
No
Quick start guide
Yes
Cables included
USB Type-C to USB Type-A
Eartips material
Silicone
Quantity
1
Technical details
General Product Safety Regulation (GPSR) URL
https://kaas.hpcloud.hp.com/pdf-public/pdf_8666243_en-US-1.pdf https://row.hyperx.com/pages/limited-warranty-statement
Power
USB Type-C required charging power (min) *
3 W
USB Type-C required charging power (max) *
15 W
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)