location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak2 75 MS Teams - Link 380a, Dark Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak2 75 MS Teams - Link 380a, Dark Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2775-319 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991026825 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Dec 2024 23:08:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 2775-319 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak2 75 MS Teams - Link 380a, Dark Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Grey
  • - Signal-to-Noise Ratio (SNR): 72 dB Number of microphones: 4
  • - Wired & Wireless USB/Bluetooth Bluetooth 5.2
  • - Battery Lithium-Ion (Li-Ion) 4700 mAh
More>>>
Where’s your meeting room today?

This is Speak2 75, your personal pocketable device for the coffee-table-conferencing, dining-room-dialing, hotel-hot-desking meeting rooms of a hybrid world.

It’s the next generation of professional, portable speakerphone, packed with the very latest technology.

With our advanced super-wideband audio*, precision microphone performance and technology that refines the subtle tones in your voice, today’s meeting room could be a huddle room, the couch or a campervan on the beach (you can get WiFi on the beach, right?)

*Super-wideband audio experience requires UC client support, and device support

W i d e s c r e e n for your ears

Forget everything you think you know about portable speakerphones. We’re tearing up the rule book with super-wideband audio*, and an advanced full range 65mm speaker.

“Say what?”

Well, that’s not a question you’ll need to answer, because this advanced tech puts you (and your big ideas) front and centre in every meeting, unscrambling the widest range of frequencies in your voice’s natural range, for a dramatically more powerful audio experience.

Crystal-clear calls and rich, powerful music. What’s not to love?

*Super-wideband audio experience requires UC client support, and device support

Let it flow

You know those sounds you make to show you’re listening and engaged? Some speakerphones don’t allow both sides of the conversation to speak and be heard at the same time, so those little ‘ooohs’ and ‘aaaahhhs’ of encouragement fall on deaf ears. Or worse, interrupt the flow for everyone.

We think conversations are better when they feel natural, so Speak2 75 is engineered with advanced full duplex audio, with a supercharged chipset that goes way beyond standard speakerphone performance. So your conversations can flow freely in both directions, just like they would in person.

Don’t neglect the mute button though. Nobody wants to hear you eating your lunch.

Most valuable player

With four state-of-the-art beamforming microphones and the very latest digital signal processing algorithms, it’s safe to say Speak2 75 is truly at the top of its game.

Wherever you put it – a table, a desk, a floor – it’ll effortlessly field sound from all directions, harnessing every change in voice tone, so every nuance is picked up (because it’s not what you say, but how you say it). All while our innovative noise reduction technology deftly bats away distracting background bother like tippy-tappy keyboards and extra-crunchy crisps.

The result is an outstanding audio experience that’s truly unmatched.

When it comes to prioritising your voice, we’re not playing around.

Let’s be clear

Speak2 75 lets you see at a glance how well your voice is being picked up, at all times, wherever you are in the room, because it’s the only speakerphone to feature a custom-designed Microphone Quality Indicator.

This intuitive 360-degree light ring shows you clearly when you’re coming across loud and clear and when you need to huddle in a little closer.

It’s like having your own personal voice coach in every meeting.

It wouldn’t do for us all to be the same

Booming Barbara will always be louder than Reserved Roger, but that doesn’t make what she has to say any more important. We know how vital it is to give everyone an equal seat at the virtual table, so we engineered Speak2 75 with our latest cutting-edge Voice Level Normalization technology.

It means everyone in the room will always be heard whether they speak quietly with confidence or raise their voice to make their point. Everyone can be themselves and speak naturally, so you can all focus on the topic in hand rather than fiddling with volume controls.

All together now

It doesn’t matter whether you’re working from your kitchen table, your office desk or your treehouse, if your speaker works smoothly with your virtual meeting platform, you can get together anywhere.

Speak2 75 is certified for all leading platforms (which means it optimises the whole experience and delivers professional call quality every time). So whether you prefer to jump on Microsoft Teams, Google Meet or Zoom, you can rely on seamless plug-and-play connectivity and reliably brilliant meetings right from the get go.

Chuck us a puck

The iconic, much-loved ‘puck’ shape (as nicknamed by our ice hockey-loving customers) of the original Speak Series gets a serious makeover with Speak2 75. It’s modern and minimal, with brushed aluminum detailing and premium custom-designed speaker fabric, engineered to deliver the most optimal audio experience.

It’s also small and durable enough to chuck into your bag. We wouldn’t recommend playing ice hockey with it though.

As robust as your discussions

We’ve made sure Speak2 75 is built to handle anything a busy hybrid working day throws at it – from messy kitchens to deep work bags – with IP64-rated protection from water and dust.

So you can use it anywhere, without worrying. Even if your hybrid working week takes you to a different place every day.

One small step to start. One giant leap in battery life.

Just plug-and-play and you’re off faster than you can say “you’re on mute”. And you can go wireless with up to 32 hours battery (yep – 32 whole hours – even Janice’s meetings aren’t that long). You’ll need to recharge before your Speak2 75 does.

And to make setup even more of a snap, your Speak2 75 also comes with Microsoft Swift Pair and Google Fast Pair.

Your flexible friend

We’re in a sort of USB twilight zone. Some people have fancy new USB C computers and some haven’t traded in their trusty USB A model yet. So to save you tearing the office apart looking for an adapter, we made it so Speak2 75 can connect to both.

It’s the first speakerphone in the category to have both connectors on a single cable, so it’ll work now and when you decide to make the upgrade to a faster, funkier machine*.

And since we’re givers, we’ll also keep you ahead of the game with regular firmware updates, via our Jabra Direct and Xpress software and you can customise your settings with the Jabra Sound+ app.

Designed with the planet in mind

We recognize that technology hasn’t always been inherently sustainable, but we’re working hard to put that right. To help protect our planet, we consider sustainability carefully at every stage of product development.

The casing of Speak2 75 is made with over 33% sustainable materials* and has a number of built-in parts that can be repaired or replaced. All of this adds up to better sustainability and longer speaker life – and more high-quality, productive calls for you and your team for years to come.

*Sustainable materials include post-consumer recycled, post-industrial recycled or bio-based materials

Features
Device type *
Universal
Product colour
Grey
Portable
Yes
Echo cancellation
Yes
Signal-to-Noise Ratio (SNR)
72 dB
Control type
Buttons
Loudspeakers
Frequency range
80 - 20000 Hz
Microphone
Microphone frequency
150 - 14000 Hz
Number of microphones
4
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.2
Bluetooth Low Energy (BLE)
No
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery capacity
4700 mAh
Talk time
32 h
Battery recharge time
2.5 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
132.5 mm
Depth
132.5 mm
Dimensions (WxDxH)
132.5 x 132.5 x 35 mm
Height
35 mm
Weight
466 g
Packaging data
Package width
153 mm
Package depth
155 mm
Package height
49 mm
Packaging content
Quantity
1
Cables included
USB
Technical details
Warranty period
2 year(s)
Country Distributor
Nederland 6 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Polska 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)