location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay DisplayPort Connector Cable 1.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Connector Cable 1.2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61709 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849617096
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 20:57:06
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay DisplayPort Connector Cable 1.2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - DisplayPort Straight Male
  • - DisplayPort Straight Male
  • - DisplayPort version: 1.2
  • - 60 Hz 21.6 Gbit/s
  • - HDCP 3D
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Goobay

Goobay DisplayPort Connector Cable 1.4
(show image)
61698 DisplayPort Connector Cable 1.4 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DisplayPort Connector Cable 1.4
(show image)
61697 DisplayPort Connector Cable 1.4 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DisplayPort Connector Cable 2.0
(show image)
58532 DisplayPort Connector Cable 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DisplayPort Connector Cable 1.2
(show image)
49961 DisplayPort Connector Cable 1.2 0.00
(excl. VAT)
0 (incl. VAT)
ClickTronic

ClickTronic 40992 DisplayPort cable 1 m Black
(show image)
40992 40992 0.00
(excl. VAT)
0 (incl. VAT)
ClickTronic

ClickTronic DisplayPort Cable
(show image)
40994 DisplayPort Cable 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 1 m DisplayPort Blue
(show image)
70710 1 m 0.00
(excl. VAT)
0 (incl. VAT)