location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW420K keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW420K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW420K-B-WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184725573 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 11:53:26
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware Tenkeyless Gaming Keyboard AW420K Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware Tenkeyless Gaming Keyboard AW420K User’s Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW420K keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical Cherry MX Red
  • - Tenkeyless (80 - 87%)
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED Multicolour
  • - Black
  • - 1 pc(s)
More>>>
COMPACT, PORTABLE DESIGN
COMPACT, PORTABLE DESIGN

More space, easy movability: Streamline your gaming setup and transport your keyboard with ease thanks to the slim, space-saving TKL design.

Cable convenience: Integrated cable routing on the underside of the keyboard directs the connection cable to coordinate with your preferred gaming setup, along with a detachable USB paracord cable that can be removed when not in use.

Adjust with ease: Flip-up risers feature three height settings so you can game at your ideal typing angle.

HIGH-PERFORMANCE GAMING
HIGH-PERFORMANCE GAMING

Performance that lasts: Experience long-lasting, consistent high performance with industry-leading Cherry MX Red switches that feature a 100 million actuation lifecycle.

Every click counts: Ensure that every key press counts and your keyboard remains responsive during intense gaming sessions with full anti-ghosting and N-key rollover.

Durable and customisable: Get reliable durability and wear resistance using PBT double-shot keycaps. Customise key commands and macros to support your unique play style using fully-programmable keys, onboard memory, and selectable profiles.

Disable disruptions: Prevent the disruptive effects of accidental Windows key presses during fast-paced gameplay with the Windows key disable toggle.

LEGENDARY FORM, RELIABLE FUNCTIONALITY
LEGENDARY FORM, RELIABLE FUNCTIONALITY

Customise your immersive gaming experience with AlienFX per-key RGB lighting (configurable through Alienware Command Center software) with up to 16.8 million colours. You can also easily clean and maintain your keyboard thanks to switches mounted directly on a smooth metal top plate.

ENHANCED RELIABILITY AND RIGIDITY
ENHANCED RELIABILITY AND RIGIDITY

For fast and furious gaming, double-shot PBT (Polybutylene Terephthalate) keycaps feature two layers of plastic and key legends molded into the cap to give you dependable durability and wear resistance.

The story is currently unavailable. Please, contact us.
Keyboard
Keyboard key switch technology
Cherry MX Red
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Tenkeyless (80 - 87%)
Numeric keypad *
No
Keycaps
Double shot
Keycaps material
Polybutylene terephthalate (PBT)
Keyboard keys operating life
100 million characters
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Rollover
N-key rollover
Polling rate
1000 Hz
Built-in memory
Yes
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multicolour
Adjustable backlight
Yes
Keyboard style
Straight
Adjustable keyboard height
Yes
Product colour *
Black
Design
Surface coloration
Monochromatic
Features
USB connector type
USB Type-C
Cable length
2 m
Detachable cable
Yes
Anti-ghosting
Yes
Win lock
Yes
Power
Power source type *
USB
Power consumption
900 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
147.7 x 367.3 x 55.7 mm
Keyboard weight
787 g
Packaging content
Number of products included *
1 pc(s)
Country Distributor
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)