location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U4924DW LED display 124.5 cm (49") 5120 x 1440 pixels 5K Ultra HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U4924DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U4924DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116442394 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 20:46:07
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 49 Curved USB-C Hub Monitor - U4924DW Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 49 Curved USB-C Hub Monitor - U4924DW Outline Dimensions (17.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 49 Curved USB-C Hub Monitor - U4924DW Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U4924DW user manual (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U4924DW LED display 124.5 cm (49") 5120 x 1440 pixels 5K Ultra HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 124.5 cm (49") LCD IPS
  • - 5K Ultra HD 5120 x 1440 pixels 32:9
  • - 60 Hz 14 ms 350 cd/m² 2000:1
  • - Flicker-free technology
  • - G 45 kWh 45 W
More>>>
Experience no gaps in productivity
Experience no gaps in productivity

One screen or two:
Obtain seamless, multi-screen productivity with two 27" QHD partition capabilities complemented with exceptional color and contrast.

Vibrant hues, sharp contrast
Vibrant hues, sharp contrast

IPS Black panel technology: Enjoy deeper blacks with the world's first 49-inch WQHD+ monitor with IPS Black panel technology that delivers exceptional contrast (2000:1) across a wide viewing angle. Equipped with 100% sRGB, 100% REC.709, 98% DCI-P3 and 98% Display P3 color coverage.

Curved screen: Work comfortably with a curved screen that improves field of view and
reduces reflection and eye fatigue.

Enhanced eye comfort: ComfortView Plus is an always-on, built-in, low blue light screen that reduces potentially harmful blue light emissions without compromising color.

Power your productivity
Power your productivity

Streamline your workflow: A single cable USB-C transmits data and video signals while delivering up to 90W of power.

Fast and stable connection: Get up to 2.5GbE provided by RJ45 with PXE boot, Mac Address pass-thru and Wake on LAN features. RJ45 lock feature gives you the flexibility to lock the wired Ethernet to a chosen PC while continuing to work from dual PC inputs.

Connect: A wide variety of devices are connectable with USB-A and USB-C Gen2 downstream quick-access ports that deliver speeds up to 10Gbps and DP1.4, HDMI and USB-C upstream ports.

Starting is easy

Quick connect: Conveniently located USB-C (up to 15W power) and USB-A ports make it easy to plug in external devices, and built-in dual 9W speakers saves you the hassle altogether.

Dive right into your project: The built-in power sync feature wakes up and powers on your laptop.

Power of two
Power of two

Internal Multi-Stream Transport (iMST): View your display across the full screen or split it into 2 x 27-inch QHD partitions with iMST. No external software or DisplayPort splitter needed.

Multitask better: Connect to two PC sources and Auto KVM (keyboard, video, mouse) will seamlessly switch controls over to the second connected PC. Use KVM feature to control both PCs with a single keyboard and mouse. The KVM wizard makes setup a breeze.

Set for comfort
Set for comfort

Work comfortably all day long by tilting, swiveling and adjusting your monitor height to however best fits you.

Improved Dell Display Manager
Improved Dell Display Manager

Modern intuitive user interface: New modern user interface for ease of use and personalization of features with Menu launcher.

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 49 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Stay updated: Get automatic notification anytime for new updates on monitor firmware and software.

Optimize front of screen experience: Get uniform color experience from your monitor seamlessly by matching the color preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories: Setup a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard . Quick access menu or hotkey allow convenient fast switching between PCs.

Easy deployment: DDM is compatible with management tools such as SCCM / InTune and Command Line Interface scripts for easy IT integration and deployment with asset management.

Green thinking. For today and tomorrow.
Green thinking. For today and tomorrow.

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design , 90% recycled aluminum and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors come in 90% recyclable cardboard packaging .

Energy conservation: Save energy with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

A brand you can rely on
A brand you can rely on

As No.1 monitor company worldwide for eight consecutive years (2013, Q2 to 2021, Q3) , we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Exchange
Premium Panel Exchange

The Dell Premium Panel Exchange allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
124.5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
5K Ultra HD
Native aspect ratio *
32:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
14 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
640 x 400, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2560 x 1080, 2560 x 1440, 3840 x 1080, 5120 x 1440
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.234 x 0.234 mm
Pixel density
109 ppi
Horizontal scan range
25 - 115 kHz
Vertical scan range
24 - 86 Hz
Viewable size, horizontal
119.8 cm
Viewable size, vertical
33.7 cm
Viewable size diagonal
124.5 cm
Display diagonal (metric)
124.46 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
98%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
18 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black, Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 200 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
12 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
45 kWh
Power consumption (typical) *
45 W
Power consumption (standby) *
0.3 W
Power consumption (max)
290 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
3.6 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1367150
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
1214.9 mm
Depth (with stand)
269.1 mm
Height (with stand)
520.6 mm
Weight (with stand)
16.3 kg
Width (without stand)
1214.9 mm
Depth (without stand)
112.1 mm
Height (without stand)
365.9 mm
Weight (without stand)
12.2 kg
Bezel width (side)
1.1 cm
Bezel width (top)
1.21 cm
Bezel width (bottom)
1.69 cm
Packaging data
Package weight
27.7 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-C, USB Type-C
Quick start guide
Yes
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
1140
Total carbon emissions, standard deviation (kg of CO2e)
318
Carbon emissions, manufacturing (kg of CO2e)
536.1
Carbon emissions, logistics (kg of CO2e)
136
Carbon emissions, energy usage (kg of CO2e)
455
Carbon emissions, end-of-life (kg of CO2e)
15.8
Total carbon emissions, w/o use phase (kg of CO2e)
685
PAIA version
1.3.1, 2022
Other features
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)