location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X544dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0320
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 31.4 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:21:14
Uk has collected 18 expert reviews for Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2015-06-25 07:21:14
If you work in a school where aesthetics are important, then the Lexmark X544 is probably not for you. Big, heavy, and with all the appeal of a 1980s photocopier, it's a pretty ugly unit. However, if you want a multifunction device that will do just about...
Bottom line A strong multifunction printer that does everything well, although running costs are high...
83%
trustedreviews.com
Updated:
2015-06-25 07:21:14
Fully-fledged colour laser multifunction printers are still fairly thin on the ground, particularly those that claim a workgroup-level print speed of 23ppm. Lexmark's X544dw is and does and has an unconventional design, too. Coloured dark grey and off-w...
90%
digitalversus.com
Updated:
2015-06-25 07:21:14
There are four different versions of the X544. We tested the X544dn, which is a colour multifunction laser with network connectivity and automatic double-sided printing. This X544n is identical, but it doesn't have offer double-sided printing. The X54...
Good Good printing speeds, Automatic doublesided printing mode, Compatible with Windows, Mac and Linux, WiFi...
Bad Scanner quality, Colours too dark, Uses a lot of power...
80%
expertreviews.co.uk
Updated:
2015-06-25 07:21:14
Lexmarks X544 is a traditional small-office workgroup printer: its beige, squat, heavy and designed to pump out an average of around 3,000 pages per month and a maximum of up to 55,000. It has an excellent range of features, including an automatic...
60%
itp.net
Updated:
2015-06-25 07:21:14
Lexmark reckons its X544dn is great value for small and medium workgroups and after putting the machine through its paces, we’re inclined to agree with the firm. From a performance perspective the Lexmark’s print engine proved a champ; it was able to c...
Bottom line When you take into account the X544dn's many features and super quick printing, it is seriously good value...
100%