location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark E360DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E360DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S0516
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E360DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:27:27
Uk has collected 11 expert reviews for Lexmark E360DN 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcworld.co.nz
Updated:
2015-01-04 01:27:27
Lexmark’s E360dn is a monochrome, single-function laser with automatic duplexing, massive toner capacity and a high monthly print load of 740-6000 pages (37-300 pages per workday).The E360dn advertises speeds of up to 38ppm, first page out in as little...
80%
trustedreviews.com
Updated:
2015-01-04 01:27:27
Workhorse mono laser printers aren't that exciting, but they're still the mainstay of most offices, where a mix of business documents need printing every day. Lexmark's E360dn is a medium-footprint, duplex laser printer designed for this kind of work. Dec...
Good Good quality black text, Fast duplex print speed, Reasonable running costs...
Bad Only one extra tray, Not as fast as claimed, Some banding in graphics...
70%
pcauthority.com.au
Updated:
2015-01-04 01:27:27
Lexmark has left no stone unturned with its submission to this business mono printer Labs. Its E360dn boasts every feature you could ask for in a laser, from an automatic duplex module to networking, and it marries its broad feature set with the fastes...
Bottom line Impressive print quality, a good turn of speed and decent features, but it simply costs too much to own...
83%
digitalversus.com
Updated:
2015-01-04 01:27:27
HandlingThe Lexmark E360dn is a black-and-white laser printer that you can connect to a network which offers fast printing speeds of up 38 pages per minute--double-sided! It's compatible with the standard trio of PCL6, PCL5e and PS 3.By default, the p...
Good Good quality office documents, Fast, responsive and with speedy doublesided mode, Very economical to run, Drivers for Windows, Linux and Mac and PCL6, PCL5e and PS 3 support, Not too noisy (55 dB at 1 metre)...
Bad Uses a lot of power, Only 32 MB of basic memory, Documents often look darker than they should...
80%
itreviews.com
Updated:
2015-01-04 01:27:27
With super-fast print speeds, low running costs and a built-in duplex unit, the E360dn from Lexmark is a decent laser printer for small businesses or individuals who print large volumes. However, these features also mean its not cheap. If youre not...
0%
alphr.com
Updated:
2015-01-04 01:27:27
Lexmark has left no stone unturned with its submission to this business mono printer Labs. Its E360dn boasts every feature you could ask for in a laser, from an automatic duplex module to networking, and it marries its broad feature set with the fastes...
Bottom line Impressive print quality, a good turn of speed and decent features, but it simply costs too much to own...
83%
v3.co.uk
Updated:
2015-01-04 01:27:27
Compact and easy to use, the Lexmark E360dn is aimed at small work groups that simply require fast mono printing. Measuring 406mm wide, 260mm tall and 370mm deep, and with a grey and cream coloured chassis, it should fit in well in most corporate envir...
Good Fast; low running costs; easy to setup; built-in duplex unit...
Bad High initial outlay...
Bottom line High initial outlay, but the E360dn benefits from low running costs, a built-in duplexer and fast print speeds...
80%
printercomparison.com
Updated:
2015-01-04 01:27:27
Already have a device that can handle copying, scanning, and/or faxing? Want a device that can handle more volume as well as print out crisp, bold documents? Then the Lexmark E360dn laser printer might be for you.This single function monochrome lase...
Bottom line The Lexmark E360DN is one of the best monochrome laser printers I've reviewed. It offers great features, fast print speeds, and good print quality for a decent price. I realize that not every office needs a monochrome single function laser printer bu...
0%