location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark S405 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T4039
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:53:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark S405 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 17 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 7.76 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:16:36
Uk has collected 13 expert reviews for Lexmark S405 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 20:16:35
Lexmark's Intepret S405 is an ugly, grey boxy-looking MFP, but it has plenty of features considering the low price. It can connect via both Wi-Fi and USB, has a memory card reader and there's a PictBridge port for scanning to and printing from a USB fl...
Bottom line The S405 doesn't disappoint when it comes to its core functions, but print costs are high...
60%
techradar.com
Updated:
2013-11-13 20:16:35
Along with HP, Lexmark stuck with the old-fashioned system of tri-colour cartridges with built-in print heads longer than most manufacturers.But we all resented throwing away expensive ink just because one of the three chambers had run dry, so fixed print...
Good Nice print quality and a good turn of speed, 35-sheet ADF for multi-page photocopying and faxing, Good range of connection options including USB, Ethernet and Wi-Fi, Much cheaper to run than previous Lexmark printers, if you opt for XL cartridges, Inex...
Bad Lack of dual paper trays means frequent swapping between plain, letter-headed or photo paper, Lacks a colour LCD for previewing photos for direct printing, Single card reader slot is limited to SD, MMC, MS and xD formats, Standard cartridges supplied w...
Bottom line Load Comments...
70%
gadgetspeak.com
Updated:
2013-11-13 20:16:35
Rather than identify its new All-in-One purely by a model number, Lexmark has taken the decision to bestow on each model a specific name. As part of this policy, the models making up the company’s 2009 Home Office series have been named Interact, Intui...
76%
trustedreviews.com
Updated:
2013-11-13 20:16:35
It's that time of year when printer makers introduce new models and all the main players are ramping up their marketing machines. Lexmark has more than most to tell us, with a new ink system and new touchscreen controls on some of its higher end models. T...
80%
printercomparison.com
Updated:
2013-11-13 20:16:35
Lexmark launched eleven new all-in-one inkjet printers in late 2009 geared towards the professional space including the high end web-connected Lexmark Prestige and the budget friendly Lexmark Interpret.The Interpret features print, scan, copy and fax...
Bottom line The Lexmark Interpret is a surprisingly good budget-friendly printer. Would I recommend it as a laser replacement in an office environment? No. But the Interpret would fit well in a home office, as a desktop replacement in a small business, or in a dor...
80%
pcmag.com
Updated:
2013-11-13 20:16:35
As one of the MFPs (aka all-in-ones, or AIOs) in Lexmark's new Home Office series, the Lexmark Interpret S405 ($129 direct) is by definition aimed at home offices. In fact, I'd argue it's the most capable home office printer in the batch—for reasons...
Good Fast for both business applications and photos. Reasonably high-quality output. Standalone fax and copier.
Bad Low paper capacity. Relatively high cost per page.
Bottom line The Lexmark Interpret S405 offers surprisingly fast speed, more than acceptable output quality, and AIO features aimed at both home and home office use...
70%