location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E520 39.6 cm (15.6")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Edge E520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NZ3B7UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E520 39.6 cm (15.6")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6") 1366 x 768 pixels
  • - 1333 MHz
  • - 65 W
More>>>
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Processor
Processor cache
3 MB
Processor front side bus
1333 MHz
Memory
Memory clock speed
1333 MHz
Storage
HDD capacity
500 GB
HDD interface
SATA
Graphics
Maximum resolution
1366 x 768 pixels
Audio
Speaker power
1 W
Battery
Battery voltage
10.8 V
Power
AC adapter power
65 W
Weight & dimensions
Depth
248.5 mm
Weight *
2.9 kg
Other features
Infrared data port
No
Number of slots
1
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:46:40
Uk has collected 17 expert reviews for Lenovo ThinkPad Edge E520 39.6 cm (15.6") and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 03:46:40
Business laptops don't usually fall into the budget end of the price spectrum, but the Lenovo ThinkPad E520 costs just over £500 and has a fairly decent set of components, including an Intel Core i3 processor, a 500GB hard disk and Windows 7 Profession...
Bottom line The E520's relatively low weight and long battery life make it ideal for travellers, but its dull screen and lack of 3D power means that the E520's all work and no play...
100%
expertreviews.co.uk
Updated:
2014-05-25 03:46:40
Lenovo’s ThinkPad Edge range of mid-range laptops might mainly target business customers, but that’s no reason to write them off – the good-value E520 combines the power of Intel’s Core i5 processor and a discrete 3D graphics chipset. Like other Think...
Bottom line A great all-round laptop that works for both home and business – if you can look beyond the average screen, there’s plenty here for your money...
80%
techradar.com
Updated:
2014-05-25 03:46:40
Lenovo's ThinkPad range is traditionally aimed at business users, but has recently taken a more consumer-friendly turn, with less imposing builds and price tags. The ThinkPad Edge E520 is one of the more powerful laptops in the range and can keep you e...
Good Good office and graphics performance, Battery life, Usability, Features...
Bad Ctrl and Fn keys swapped...
80%
delimiter.com.au
Updated:
2014-05-25 03:46:40
The T-series of ThinkPad laptops has long been a staple in large organisations and small businesses around Australia. If you need a general laptop with enough power and portability for general computing, these have been the machines to get the job done.Ho...
Bottom line Lenovo's T520 is a decently specced business-focused laptop which performs well for daily use but comes in a weighty, bulky and buggy form factor which suffers from poor build quality. In addition, the manufacturer has loaded the laptop with its own cust...
0%
notebookcheck.net
Updated:
2014-05-25 03:46:40
Lenovo will soon release the ThinkPad Edge E425 and E525, both of which use the new AMD Llano-APUs instead of the popular Intel mobile CPUs. In the USA, these notebooks will be available starting at 549 US dollars. Currently, our test model is priced (the...
Good Acceptable connectivity, Wellsized chiclet keyboard, Separate numeric pad, Matt 15.6 inch screen, Amazing Office performance, Quiet when idle, Good battery life and low power consumption...
Bad No USB 3.0 or DockingPort, Battery sits loosly, Standard warranty lasts 12 months, Average display values, DVD drive is loud when in use, High temperature emissions under load, Average stereo speakers...
Bottom line The Lenovo ThinkPad Edge E520 is quite good as a middle-ground between expensive business laptops and cheap consumer notebooks. However, the laptop has a few flaws. As our test model revealed, the surfaces have a nice "Soft Touch" coating, but the case it...
81%