location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A34 5G SM-A346ELGCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Light Green

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A34 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A346ELGCTUR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A346ELGCTUR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094816112
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2024 14:48:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy A34 5G SM-A346ELGCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Light Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.8 cm (6.6") 1080 x 2340 pixels Gorilla Glass
  • - MediaTek 2.6 GHz
  • - 8 GB 128 GB MicroSD (TransFlash)
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 5 (802.11ac) Bluetooth 5.3 Near Field Communication (NFC)
  • - Triple camera 48 MP 8 MP 5 MP
  • - 5000 mAh
More>>>
Display
Display diagonal *
16.8 cm (6.6")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 5
Display resolution *
1080 x 2340 pixels
Display number of colours
16 million colours
Maximum refresh rate
120 Hz
Processor
Processor family *
MediaTek
Processor architecture
ARM Cortex-A78+Cortex-A55
Processor cores
8
Processor frequency *
2.6 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Compatible memory cards *
MicroSD (TransFlash)
Camera
Rear camera resolution (numeric) *
48 MP
Second rear camera resolution (numeric)
8 MP
Third rear camera resolution (numeric)
5 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Digital zoom
10x
Front camera type *
Single camera
Front camera resolution (numeric) *
13 MP
Front camera aperture number
2.2
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
30 fps
Rear camera type *
Triple camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
AI scene recognition
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 TDD
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 5 (802.11ac)
Network
Bluetooth *
Yes
Bluetooth version
5.3
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Wi-Fi Direct
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
USB version
2.0
Headphone connectivity
USB Type-C
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Design
Form factor *
Bar
Product colour *
Light Green
Colour name
Light Green
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
No
Fingerprint reader
Yes
Software
Platform *
Android
Battery
Battery capacity *
5000 mAh
Talk time (4G)
35 h
Browsing time (Wi-Fi)
22 h
Browsing time (4G)
22 h
Continuous audio playback time
84 h
Continuous video playback time
21 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Endurance
International Protection (IP) code *
IP67
Weight & dimensions
Width
78.1 mm
Depth
8.2 mm
Height
161.3 mm
Weight *
199 g
Brand Image Product code Product Stock Price from
Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite
(show image)
SM-A346EZKCTUR SM-A346EZKCTUR 0.00
(excl. VAT)
0 (incl. VAT)