location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A34 5G SM-A346EZSCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Silver

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A34 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A346EZSCTUR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A346EZSCTUR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094815832
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2024 14:48:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy A34 5G SM-A346EZSCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.8 cm (6.6") 1080 x 2340 pixels Gorilla Glass
  • - MediaTek 2.6 GHz
  • - 8 GB 128 GB MicroSD (TransFlash)
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 5 (802.11ac) Bluetooth 5.3 Near Field Communication (NFC)
  • - Triple camera 48 MP 8 MP 5 MP
  • - 5000 mAh
More>>>
Display
Display diagonal *
16.8 cm (6.6")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 5
Display resolution *
1080 x 2340 pixels
Display number of colours
16 million colours
Maximum refresh rate
120 Hz
Processor
Processor family *
MediaTek
Processor architecture
ARM Cortex-A78+Cortex-A55
Processor cores
8
Processor frequency *
2.6 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Compatible memory cards *
MicroSD (TransFlash)
Camera
Rear camera resolution (numeric) *
48 MP
Second rear camera resolution (numeric)
8 MP
Third rear camera resolution (numeric)
5 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Digital zoom
10x
Front camera type *
Single camera
Front camera resolution (numeric) *
13 MP
Front camera aperture number
2.2
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
30 fps
Rear camera type *
Triple camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
AI scene recognition
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 TDD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
5.3
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Wi-Fi Direct
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
USB version
2.0
Headphone connectivity
USB Type-C
Design
Form factor *
Bar
Product colour *
Silver
Colour name
Silver
International Protection (IP) code
IP67
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
No
Fingerprint reader
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Software
Platform *
Android
Battery
Battery capacity *
5000 mAh
Talk time (4G)
35 h
Browsing time (Wi-Fi)
22 h
Browsing time (4G)
22 h
Continuous audio playback time
84 h
Continuous video playback time
21 h
Weight & dimensions
Width
78.1 mm
Depth
8.2 mm
Height
161.3 mm
Weight *
199 g
Brand Image Product code Product Stock Price from
Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 16.8 cm (6.6") Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite
(show image)
SM-A346EZKCTUR SM-A346EZKCTUR 0.00
(excl. VAT)
0 (incl. VAT)