- - Mini PC Black 90 W
- - Intel® Core™ i5 i5-13500T Processor cores: 14
- - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
- - 256 GB SSD
- - Intel UHD Graphics 770
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 11 Pro 64-bit
DELL OptiPlex 7010 Intel® Core™ i5 i5-13500T 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro MFF Mini PC Black




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Up to 64GB DDR4 means more multitasking capabilities and smoother transitions between applications.
IGFX support for up to 4 simultaneous displays with up to 4K resolution.
Stay connected while consuming less power.
Compact design: Get maximum productivity with minimal footprint.
Expandable storage: Up to 1 M.2 SSD offers fast and reliable high-speed data storage.
Cut the cords: Easily pair Dell Premier wireless devices with one-click pairing.
Simplify, simplify, simplify: Enjoy minimal cables and easy management of device and monitor with our optional Single Cable Type-C Power Delivery (PD) solution.
Take your pick: Choose from six custom mounting options to fit your workspace needs with the most flexible OptiPlex form factor.
Stunning views: Experience 5K resolution with optional DisplayPort.
New OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS across Towers, Small Form Factors and Micro Form Factors.
Engineered to increase your productivity.
Intuitive, personalized productivity.
30 years of desktop innovation.
Seamless startup: Prepared with out-of-box Remote BIOS Management and HDD Wipe.
Easy on IT: Intel vPro® platform options deliver modern management capabilities and hardware-enhanced security.
Save time: Tool-less chassis provides easy access for service, maintenance, and upgrades.
Power virtual desktops (VDI) with premium devices: New Micro available with Dell Cloud Client Workspace solutions designed for seamless and secure access to virtual workspaces.
Part of the Dell Trusted Devices portfolio: OptiPlex offers protection before-, below-, and above-the-OS ensuring a comprehensive defense framework to evolving threats.
Part of the Dell Cloud Client Workspace portfolio: Instantly connect to virtual workspaces with OptiPlex Micro, now available as a thin client solution. Confidently access VDI environments with versatile thin client software, such as Windows10 IoT Enterprise. All powered by Cloud Client Workspace.
Intelligence built around you: Automatically personalise and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
Personalised Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the Dell’s most intelligent PCs.
Intelligent Collaboration: Get the Dell’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.
Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.
OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. OptiPlex Micro desktops contain up to 59% recycled material, including closed-loop and ocean-bound plastic. These products are also EPEAT Gold registered and Energy Star certified.
Accelerate anywhere work experiences by modernizing how you deploy, manage and support devices with PC as a Service. Leverage both the built-in protections of the industry's most secure commercial PCs and software protections for advanced threats to help ensure a trusted workspace under a predictable price per month.












Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.