location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW620M mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW620M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW620M-W-DEAM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184755952 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 19:39:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW620M mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 26000 DPI White
  • - Right-hand RF Wireless + USB Type-C 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries/Cable
  • - Rechargeable Lithium-Ion (Li-Ion) 500 mAh
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-C
Movement detection technology *
Optical
Movement resolution *
26000 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Buttons durability (million clicks)
70
Mouse tracking speed
650 ips
Customizable movement resolution
Yes
Number of movement resolution modes
5
Acceleration (max)
50 G
Adjustable polling rate
Yes
Polling rate
1000 Hz
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
White
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Multi
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
500 mAh
Battery life (max)
140 h
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
2.5 W
USB Type-C required charging power (max) *
2.5 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
77.8 mm
Depth
131.5 mm
Height
41.5 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)