location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinPerfect HP6576/60 epilator 32 tweezers Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinPerfect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6576/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6576/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020021809 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 03:22:10
The date of the most recent change of this product data-sheet in Icecat.
Philips HP6576/60 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Up to 40 minutes wirefree epilation, quick 1-hour recharge
Up to 40 minutes wirefree epilation, quick 1-hour recharge

Epilate anywhere with this cordless epilator. Up to 40 minutes wirefree wpilation, quick 1-hour recharge.

Washable epilation head for optimal hygiene
Washable epilation head for optimal hygiene

This epilator has a washable epilation head. The head can be detached and cleaned under running water for better hygiene

High performance discs gently remove even finest hairs
High performance discs gently remove even finest hairs

Textured high performance ceramic discs avoid even finest hair slipping through

Opti-light reveals even the finest hair
Opti-light reveals even the finest hair

Built in Opti-light reveals tiny, fine hairs clearly

Speed control technique maintains the ideal epilation speed
Speed control technique maintains the ideal epilation speed

Speed control technique maintains the ideal epilation speed

Features
Number of tweezers *
32 tweezers
Washable *
Yes
Product colour *
Purple
Number of speeds
2
Rotational speed
2550 RPM
Power
Charging time
1 h
Rechargeable
Yes
Power
Operating time
40 min
Mains power
Yes
Power
16 W
Other features
Type
Epilator
Battery operated
Yes
Packaging content
Cleaning brush
Yes