location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX501 Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J5377.14E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX501 Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 2500 ANSI lumens
  • - Lamp 4500 h
  • - XGA (1024x768) 4000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Built-in speaker(s) 2 W
  • - 3D
  • - 297 W
More>>>
Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
4000:1
Number of colours
1.073 billion colours
Horizontal scan range
31 - 99 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, vertical
-40 +40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
220 W
Lens system
Focal length range
21 - 23.1 mm
F-number (relative aperture)
2.56
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Offset
110%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
27 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Power
Power consumption (typical) *
297 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Audio input
1
Audio output
1
Dimensions (WxDxH)
287 x 232 x 100 mm
Interface
Yes
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:28:08
Uk has collected 3 expert reviews for BenQ MX501 Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%