location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP90v inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP90v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2238B002
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP90v inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 12.7 ppm
  • - Bluetooth
More>>>
Features
Duplex printing *
Yes
Colour *
Yes
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12.7 ppm
Print speed (colour, normal quality, A4/US Letter)
7.2 ppm
Input & output capacity
Total input capacity *
30 sheets
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
I/O ports
Direct Print Port
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Sound power level (printing)
40 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1 W
Battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/2000/Me/98 Mac OS X v10.2.1
Minimum system requirements
Windows: USB, CD-ROM. 150MB HDD Mac: USB, CD-ROM. 340MB HDD
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
310 mm
Depth
174 mm
Height
51.8 mm
Weight
1.8 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
310 x 174 x 51.8 mm
Infrared data port
Yes
Print technology
Inkjet
Interface
USB/IrDA 1.1/Bluetooth V1.1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:28:36
Uk has collected 20 expert reviews for Canon PIXMA iP90v inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 22:28:36
This latest incarnation of the is a little larger simply because the battery fits in an attachment at the rear. The overall dimensions with the battery extension attached at the rear are 31x20x5cm and the weight is such it could easily fit into a bag t...
76%
techradar.com
Updated:
2011-09-25 22:28:36
Canon has played an important role in the development of the mobile printer market, having produced a range of compact devices. The iP90V has a rechargeable battery you can use when you havent got mains power. The battery is a 2000mAh Li-Ion unit that...
Good Highly compact and portable, Rechargeable battery...
Bad No paper tray, Quite slow, Pricey...
Bottom line Canon has played an important role in the development of the mobile printer market, having produced a range of compact devices. The iP90V has a rechargeable battery you can use when you havent got mains power. The battery is a 2000mAh Li-Ion unit that...
70%
zdnet.co.uk
Updated:
2015-06-26 05:13:01
Ever printed on an aeroplane? What about from a mobile phone? The go-anywhere Canon iP90 offers worlds of possibilities -- for a price.
75%
Zdnet.com.au
Updated:
2015-06-26 05:13:01
The Canon Pixma iP90, like its predecessors, looks like a laptop computer cut longitudinally in half. Made of eye-catching, aluminum-coloured plastic, the iP90 weighs a mere 1.8kg and measures just 310mm by 175mm by 51mm -- comfortable for a roomy lapt...
0%
goodgearguide.com.au
Updated:
2015-06-26 05:13:01
Canons PIXMA iP90 portable photo printer offers good prints for mobile users. The 1.8kg unit prints better and faster than its predecessor, the Canon i80, and even competes with full-size rivals.
70%
v3.co.uk
Updated:
2011-09-25 22:28:36
A4 photo printing on the hoof, but the battery costs extra...
80%
trustedreviews.com
Updated:
2015-06-26 05:13:01
With the steady increase in sales of notebook PCs, the demand for portable printers to take with them is also growing. Canon has just such a printer in its latest PIXMA range, the iP90, designed to offer quality print in a very compact envelope. Using a s...
80%
Computerpoweruser.com
Updated:
2015-06-26 05:13:01
PIXMA iP90 Photo Printer $249.99 Canon (800) 385-2155 (516) 328-5000 www.usa.canon.com Desktop photo inkjet printers help millions of digicam enthusiasts create prints just minutes after settling into their computer rooms. Thanks to Canons portable PI...
0%
pcmag.com
Updated:
2015-06-26 05:13:01
The Canon Pixma iP90 portable printer can go toe-to-toe with desktop ink jets for speed and quality. And in addition to conne Specs: Rated Speed: Text: 16 ppm, Rated Speed: Color: 12 ppm...
80%