location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS -1D Mark III 10.1 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-1D Mark III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1888B002
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS -1D Mark III 10.1 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Megapixel (approx.) *
10.1 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Second curtain synchro
Flash exposure lock
Yes
Video
Motion JPEG frame rate
10 fps
Memory
Compatible memory cards *
CF, microdrive, sd
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
Image processor
2 x DIGIC III
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
156 mm
Depth
79.9 mm
Height
156.6 mm
Weight
1.16 kg
Other features
Video capability
Yes
Effective sensor resolution
10.1 pixels
Interface
USB 2.0 Hi-Speed (Mini-B)
Data compression
JPEG, RAW / sRAW (Canon RAW 2)
Metering
TTL, EV 0 - 20
Lens system
EF
Built-in flash
No
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2) / Vista OS X v10.3-10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:39:25
Uk has collected 33 expert reviews for Canon EOS -1D Mark III 10.1 MP CMOS Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 02:39:24
But it's clear that the Japanese giant's 'imagineers' have listened to the requests of digital photographers when they set about updating the fastest model in their SLR range.While the shell still feels as though you could hammer tent pegs in with it...
Bottom line But it's clear that the Japanese giant's 'imagineers' have listened to the requests of digital photographers when they set about updating the fastest model in their SLR range.While the shell still feels as though you could hammer tent pegs in with it...
100%
professionalphotographer.co.uk
Updated:
2011-08-14 02:39:24
Canon EOS 1D MkIIIIs this latest speed demon the answer to a sports photographers dream?Canons 1D series of digital SLRs has always inspired confidence. Cutting edge features combined with advanced performance and rock-solid build quality have made t...
Bottom line The ability to shoot at 10 frames per second is a technological feat that deserves respect. By putting it in such a rugged, well-designed body Canon have ensured they have a clear winner on their hands here. We have some concerns about the cameras AF...
0%
practicalphotography.com
Updated:
2011-08-14 02:39:24
When details of the Canon EOS-1D Mark III were first released, the word on the grapevine was that this might be the best D-SLR ever made. With a continuous shooting speed of 10fps and a resolution of 10MP, it might just be worthy of that title...
100%
digitalartsonline.co.uk
Updated:
2011-08-14 02:39:24
As one of two pro-level models in the range, the Canon EOS-1D Mark III replaces the eight megapixel Mark IIn. Unlike the similar looking 35mm full-frame version, the 1Ds Mark II, the 1D Mark III uses the company’s mid-size APS-H CMOS sensor. This pr...
80%
pocket-lint.com
Updated:
2011-08-14 02:39:24
Does this adequately represent 20 years of EOS development?...
Good Handling, frame rate performance, build quality, low and high ISO image quality, feature set, metering...
Bad Servo AF not reliable, accurate exposure on LCD difficult, price, weight, limited exposure modes...
Bottom line The Canon EOS 1D Mk III looks unrivaled in terms of its burst shooting prowess and noise performance at higher ISOs, however a hefty price tag is joined by a hefty weight of 1.33kg that might put you off...
80%
expertreviews.co.uk
Updated:
2011-08-14 02:39:24
Canons previous update to the Eos 1D Mk II, the Mk IIn, resulted in arguably the makers finest pro-level DSLR to date, so the arrival of the Eos 1D Mk III has been eagerly anticipated.
80%
techradar.com
Updated:
2011-08-14 02:39:24
Appearances can be deceiving. Canons latest machine-gun of an SLR looks, to all intents and purposes, like any other model in the 1-series. But its clear that the Japanese giants imagineers have listened to the requests of digital photographers wh...
Good Thoughtfully updated, Jaw-dropping picture quality, Fantastically versatile...
Bad Very expensive...
Bottom line Appearances can be deceiving. Canons latest machine-gun of an SLR looks, to all intents and purposes, like any other model in the 1-series. But its clear that the Japanese giants imagineers have listened to the requests of digital photographers wh...
100%
EISA.eu
Updated:
2011-08-14 02:39:25
For speed, flexibility and build quality there is no DSLR to compete with Canons EOS 1D Mark III. With its dust and weather proofing, and 10fps drive combined with a 10MP sensor, this is the ultimate camera for press, sport and wildlife photography...
0%
dpexpert.com.au
Updated:
2011-11-04 08:53:36
This is one of Canon’s professional digital SLRs, designed for photo journalists who demand good image quality and very fast shooting. The 10 megapixel sensor delivers fine images and the 10 frames per second burst speed keeps up with the action. Ho...
Good The speed of operation of this camera is breathtaking. For action shots – football, wildlife or war – this is the camera to carry. There is both automatic and manual sensor dust removal.
Bad The weight! However the weight is the price that has to be paid for the huge batteries and the tank-like construction. This camera, with its magnesium alloy body and 70 or so dust and water seals, is designed to take a battering in wet and dirty condit...
Bottom line The EOS-1D Mark III is a professional tool for photojournalists. For well-heeled amateurs who want top quality images the Canon 5D ($5000 for the body) will do the job with its 12 megapixels on a full 35 mm frame size sensor. The extra $1600 for the 1D...
0%
photoreview.com.au
Updated:
2011-11-04 08:53:36
Released in the year of the 20th anniversary of the EOS band, the new EOS-1D Mark III is true to its EOS professional heritage. Canons most ambitions camera to date, its an amalgam of the best of Canons technologies and sports a water and dust resis...
95%
stuff.tv
Updated:
2014-04-10 01:28:46
Nikon may still hold a slight edge over Canon at the pro end of the market, but there’s only ever been one winner for sports photographers – the Canon EOS-1D. Put simply, it’s the fastest DSLR on earth.Its main rival, the Nikon D2Hs, may...
Good Blisteringly quick. Excellent low-light performance. Extremely solid build quality...
Bad Big and heavy. Live view mode not perfect...
Bottom line Forget gold plated and diamond encrusted – if youve got three grand to spare and dont mind weighty snappers, this is the camera to blow it on...
100%
avhub.com.au
Updated:
2014-06-05 01:23:07
Redesigned both inside and out Canon's fourth generation 'small format' D-SLR sets new standards in every department. One day there will be a better D-SLR than this ... but we'll probably have to wait a while.If you're thinking that this is just another C...
Bottom line There's nothing more to say. The Canon EOS-1D Mark III is the best professional D-SLR on the market by a long shot. End of story.Vital StatisticsType: Professional digital SLR with Canon EF bayonet lens mountFocusing: Automatic via 45-point wide-area syst...
0%
devhardware.com
Updated:
2011-08-14 02:39:24
Canon cameras have a well-deserved reputation for quality, and a history of taking the lead in camera development. But despite the fact that the EOS range has been at the forefront of photographic technology for over twenty years, the company shows no...
Bottom line Overall the EOS 1D Mark III is a beautifully engineered and constructed camera capable of taking jaw-droppingly awesome photographs in a whole range of conditions. It sets new standards in terms of both features and functionality, and backs this up wit...
0%
juzaphoto.com
Updated:
2011-08-14 02:39:24
Even though the 1D3 (or, at least, many 1D3) have autofocus problem, I cant refrain to say that it is a wonderful camera. Almost every aspect has been re-designed and improved - it is an huge step forward compared to the previous 1 series! The image...
Good Awesome image quality (I think that it has the best image quality of every DSLR, except the Canon 1Ds Mk2), Superb built quality; weather sealed, Smaller, lighter body than 1D2, Live view is fantastic for macro and landscapes!, Extremely customiz...
Bad idering the price, Id recommend to wait until the AF issues are completely sorted out: once the AF is fixed, this camera could be really considered the state of art in the photographic arena.
0%
digitalcamerainfo.com
Updated:
2011-08-14 02:39:24
The Canon EOS-1D Mark III looked fantastic at the Photo Marketing Association trade show last spring. Its 10 frame-per-second (fps) speed tops the industry, the 3-inch LCD looks like a movie screen, and its live preview puts Olympus and Fujifilm to sha...
Good Color accuracy Build quality Speed Low image noise Improved controls...
Bad Autofocus problem may not be solved Poor Auto white balance performance Autofocus point selection is clumsy Four-way controller is under-used...
Bottom line The focus problem is a tragic flaw worthy of Sophocles. We used the Mark III with a 24-70mm and a 70-200mm zoom. Those lenses should not challenge the 45-spot autofocus system, but the problem was bad enough to show up with it. After the firmware fix...
0%
stuff.tv
Updated:
2011-08-14 02:39:24
Nikon may still hold a slight edge over Canon at the pro end of the market, but there’s only ever been one winner for sports photographers – the Canon EOS-1D. Put simply, it’s the fastest DSLR on earth.Its main rival, the Nikon D2Hs, may...
Good Blisteringly quick. Excellent low-light performance. Extremely solid build quality...
Bad Big and heavy. Live view mode not perfect...
Bottom line Forget gold plated and diamond encrusted – if youve got three grand to spare and dont mind weighty snappers, this is the camera to blow it on...
100%
tipa.com
Updated:
2011-08-14 02:39:25
Awarded by TIPA Association.
0%
luminous-landscape.com
Updated:
2011-08-14 02:39:25
to professional and advanced amateur photographers. The new Canon 1D MKIII might easily be seen as a refresh to the model line, but this is not so. Though it looks much like any of the previous models it is in fact an almost complete rethink on the pa...
0%
imaging-resource.com
Updated:
2011-08-14 02:39:25
Canon EOS 1D Mark III Introduction by Dave Etchells, Shawn BarnettPosted: 02/21/2007Updated: 02/23/2007, 1:15 pm - Detailed AF explanation addedThe big story with the Canon 1D Mark III is that its a better, more universally appealing professional came...
0%
The-digital-picture.com
Updated:
2011-08-14 02:39:25
The Canon EOS 1D Mark III review is coming. Please see the links to the official Canon EOS 1D Mark III web site, a 63-page in-depth white paper and USA/UK press releases below.
0%
toptenreviews.com
Updated:
2011-10-21 00:38:35
Canon manufactures some of the best imaging devices you can buy, and they have done it again with their lineup of professional DSLR cameras. The Canon EOS-1D Mark III is a fast DSLR device with a 10.1MP (megapixel) CMOS sensor and Live View technology...
Good This professional DSLR camera provides 2,200 shots on a single charge...
Bad No HD video recording capabilities are provided on this device.
Bottom line The fast continuous shooting, self-cleaning technology and 45-point AF system make this a tough device to beat...
100%
The-digital-picture.com
Updated:
2014-11-19 05:33:23
A full Canon EOS Rebel T4i / 650D review is planned...
0%