location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1448B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 13.7 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 6.5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.7 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Compatible memory cards
CF, MicroDrive, MMC, SD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
6.5 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint, Easy-PhotoPrint, ScanSoft OmniPage SE, ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
443 x 381 x 183 mm
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows 98/98SE/Me/2000/XP XP Mac OS X 10.2.8 - 10.4
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:59:21
Uk has collected 9 expert reviews for Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-13 04:59:20
The Canon Pixma MP180 has no colour LCD, with only a mono display on which to edit any preferences not covered by dedicated hardware buttons. The Canon Pixma MP180 does at least have a memory card slot along with PictBridge support and caters for any...
Bottom line Although the MP180 is reasonably priced, it suffers from slanted documents and slow output of prints. Zoe Mutter Lowest online price: £N/A...
70%
pcauthority.com.au
Updated:
2013-11-13 04:59:20
Capable of reproducing good photos, but it?s slow, a bit expensive to run and has a poor scanner.
50%
pcadvisor.co.uk
Updated:
2013-11-13 04:59:20
Potentially a stunning deal for its meagre £56 price tag, the appeal of the Pixma MP180 will depend on whether you want it for graphics or for office work. Strangely, its rather better suited to the office. We say strangely, because the MP180 comes...
Bottom line Office users searching for a bargain should snap this up. The Pixma MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphics output that takes the breath away, look elsewhere. Robin Morri...
70%
goodgearguide.com.au
Updated:
2013-11-13 04:59:20
Office users searching for a bargain should snap this up. The Pixma MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphics output that takes the breath away, look elsewhere.
Good Competitive price, Excellent text performance, Good scan feature...
Bad Struggled to inject vibrancy into graphical prints The Final Word Office users searching for a bargain should snap this up. The PIXMA MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphi...
Bottom line Office users searching for a bargain should snap this up. The PIXMA MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphics output that takes the breath away, look elsewhere.
70%
alphr.com
Updated:
2013-11-13 04:59:20
Capable of reproducing good photos, but its slow, expensive to run and has a poor scanner We were impressed with this devices predecessor and were hoping for more of the same great-value and high-quality prints. We werent disappointed in one area a...
50%
Howstuffworks.com
Updated:
2013-11-13 04:59:20
Take one look at the sleek (but small) Canon Pixma MP180, and its pretty obvious this unit isnt a heavy-duty, high-powered inkjet multifunction device. The Pixma MP180 does not even include a fax function. However, for those who can live without fax...
Good Low price, good photo printing, small unit, memory card slots...
Bad No fax function, no paper tray, sometimes suffers from paper jams, no LCD for previewing photos...
Bottom line Take one look at the sleek (but small) Canon Pixma MP180, and its pretty obvious this unit isnt a heavy-duty, high-powered inkjet multifunction device. The Pixma MP180 does not even include a fax function. However, for those who can live without fax...
60%