location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1290B001
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation
  • - 5.08 cm (2") LCD
More>>>
Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
5.08 cm (2")
Paper handling
Paper tray media types
Postcard, Photo paper
Standard media sizes
148 x 100mm - [KP-36IP, KP-72IP, KP-108IP]
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Performance
Compatible memory cards
Microdrive
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
System requirements
Minimum system requirements
USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
955 g
Packaging data
Bundled software
PC: ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch Mac: ImageBrowser, PhotoStitch
Other features
Gradations
256
Dimensions (WxDxH)
178 x 131 x 63 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 2000 SP4 / XP ( SP1-2) Mac OS X v10.2 - v10.4
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:46
Uk has collected 12 expert reviews for Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
macworld.co.uk
Updated:
2017-03-01 06:59:44
Canon’s Selphy CP730 is the only dye-sublimation printer on test and offers just 300dpi compared to the typical 4,800dpi that the others claim. Despite this, the quality of the prints was pretty good, let down only by Canon’s decision to put a...
Good Light, compact, truly portable, quick drying prints, included USB...
Bad No xD memory card slot, fiddly paper tray, washed-out skin tones...
60%
pcadvisor.co.uk
Updated:
2017-03-01 06:59:44
The CP730 is one of the latest additions to Canons Selphy lineup and, unlike the other dedicated photo printers on test, which use adaptations of inkjet-printing methods, the Canon uses dye-sublimation. This process requires several paper passes, wi...
Bottom line Overall this is a great choice, combining high-quality prints with decent ease of use. Michael Haynes Lowest online price: £N/A...
90%
webuser.co.uk
Updated:
2017-03-01 06:59:44
This is a smart-looking, compact little printer that uses a different cartridge from its rivals to make its pictures – a three-pass colour dye-sublimation process replaces the more common inkjet, which promises hardy pictures that will last 100 year...
84%
goodgearguide.com.au
Updated:
2017-03-01 06:59:44
Good quality prints from digital images in a PictBridge-compliant device. Ink and paper are not the cheapest however.
Good From camera to prints without any fuss, infrared and optional bluetooth...
Bad Price of consumables, not the fastest printer on the market The Final Word Good quality prints from digital images in a PictBridge-compliant device. Ink and paper are not the cheapest however.
Bottom line Good quality prints from digital images in a PictBridge-compliant device. Ink and paper are not the cheapest however.
70%
pcadvisor.co.uk
Updated:
2017-03-01 06:59:46
If the word printer conjures up an image of a oversized bland plastic box, you clearly havent caught up with the growing trend for compact photo printers. The Selphy CP730 offers a perfect education in everything thats chic and seamless in print...
Bottom line The Canon Selphy CP730 is attractive and produces good results with little fuss. Running costs arent particularly low, but for producing hard copies of your most prized photos, this would make an excellent choice. Robin Morris Lowest online price: £N...
80%
printerinfo.com
Updated:
2017-03-01 06:59:44
The Canon Selphy CP730 is a mid-range dye-sublimation compact photo printer that sports more editing functions than most. Users can crop and apply color effects to images directly in the printer on the included 2-inch LCD screen, capabilities that put...
Good Retractable camera connection cord (handy to use), Good print quality, Easy operation.
Bad Poor LCD size and angle of view, Minimal editing functions, No menu, No onscreen help, Awkward print tray, Retractable camera connection cord (doomed to fail?).
Bottom line For the money, there are better compact photo printers than the Canon Selphy CP730. Printers such as the the Epson PictureMate Snap produce better quality images, and the Sony FP90 is faster. The CP730 does offer an optional battery; other portable ph...
0%
v3.co.uk
Updated:
2017-03-01 06:59:46
Print your digital photos with ease...
80%