location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XHA1 1.67 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XHA1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1191B001
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XHA1 1.67 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.67 MP CCD Black
  • - Optical zoom: 20x
  • - LCD 7.11 cm (2.8")
  • - 25 fps
  • - Microphone in
  • - Lithium-Ion (Li-Ion) 7 h
More>>>
Image sensor
Total megapixels *
1.67 MP
Sensor type *
CCD
Effective megapixels (movie)
156000 MP
Lens system
Focal length range
4.5 - 90 mm
Focal length (35mm film equivalent)
32.5 - 650 mm
Optical zoom *
20x
Filter size
72 mm
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/3 - 1/16000 s
Display
Display diagonal *
7.11 cm (2.8")
Display
LCD
Display resolution
207000
Viewfinder
Viewfinder resolution (approx.)
269000 pixels
Viewfinder screen size
0.57"
Camera
Minimum illumination
0.4 lx
Design
Product colour *
Black
Video
Maximum frame rate
25 fps
Audio
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
No
DV port
Yes
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
7 h
Weight & dimensions
Width
163 mm
Depth
250 mm
Height
189 mm
Weight *
2.03 kg
Other features
Auto focus
Yes
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:33:02
Uk has collected 24 expert reviews for Canon XHA1 1.67 MP CCD Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-09-25 23:31:43
This model was reviewed as part of our group test of HD camcorders.Last year, Canon’s XH-A1 bowled us over with its keen price and exceptional capabilities in low light. But the market has moved forward – particularly Sony’s offerings. The HVR-V1E can...
0%
macworld.co.uk
Updated:
2011-09-25 23:32:31
At first glance, the XH-A1 looks a little daunting. Its size and price positions it at the top end of the prosumer market and it definitely looks the part: it is riddled with buttons and switches in every conceivable location. If this intimidates you...
Good Excellent image quality even in low light, 3 CCD, can record in 1080i or DV, fantastic manual controls, works with all Apple editing applications...
Bad Unintuitive screen menus and navigation, small LCD screen, uncomfortable eyepiece, heavy, not for the faint hearted...
Bottom line This camera is of such excellent value that most of the defects are quite minor in comparison. It isn’t for everyone, and definitely not for the novice user, but if you’re a professional filmmaker on a budget or a dedicated amateur you’l...
100%
goodgearguide.com.au
Updated:
2011-11-04 07:30:57
Ever since the advent of digital video, Canon has been the uncontested king of prosumer level camcorders. From the all-conquering XL-1, to its elite HD successor, the manufacturer has consistently produced the best high-end models around. With the XH-A...
Good Exceptional high-definition image quality, huge level of customisability, professional components and design...
Bad Represents good value for money -- but only to those who can afford it, tiny low resolution LCD screen The Final Word Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that shou...
Bottom line Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that should suit anyone who is career minded about video.
85%
macnews.com
Updated:
2011-09-25 23:31:34
The XH A1 high-definition camcorder (US$3,999) has so much going for it that all of the other manufacturers will have to sit up and take notice, again. In this class of video equipment, the XH A1 is relatively lightweight at just over four pounds, b...
0%
layersmagazine.com
Updated:
2011-09-25 23:31:39
Canon’s reputation for outstanding image quality carries over throughout their product lines and, in this high-definition world that allows us to create everything from Blu-ray to YouTube videos, getting serious about camcorders is becoming more m...
Good Stunning image and lens quality; lightweight; value...
Bad Distorted audio at higher SPLs from onboard mics...
90%
microfilmmaker.com
Updated:
2011-09-25 23:31:48
I spent several hours with the new Canon XH-A1. Chuck Biddle of ICVideo in Louisville generously loaned the camera to Microfilmmaker Magazine for review and also donated his time and discussed his experiences with the camera to help inform the review...
93%
soundandvision.com
Updated:
2011-09-25 23:31:52
High-definition camcorder offerings have ramped up over the past year, with compact models priced as low as $1,000 or less arriving from Sony and Canon. At the same time, higher-end models from both companies have also hit the streets that are so packe...
0%
digitalcontentproducer.com
Updated:
2011-09-25 23:32:23
In manual mode, the Canon XH A1 HDV camcorder produces images that retain good detail at both ends of the IRE scale. The Canon XH A1 is as close to perfect as any camcorder in its price range, with great resolution, very high contrast rat...
0%
videomaker.com
Updated:
2011-09-25 23:32:27
You can unlock a new Pandoras box when you connect this camcorder via FireWire to a compatible laptop with Canon Console software. Console is like Adobe/Serious Magic DV Rack, with vectorscope, waveform monitor and DVR functions, but with camera contr...
0%
jordanitservices.co.uk
Updated:
2011-09-25 23:32:35
David Hague Up until recently, Sony has lead the way in the HDV charge – if you discount the Canon XLH1 that is. In fact, if you think about it, since the release of the FX1 (and consumer based HC1), Sony has in effect churned through three generati...
0%
camcorderinfo.com
Updated:
2011-09-25 23:32:57
The Canon XH A1 is poised to win over a host of videographers looking to make the switch to HD. Billed by Canon as the XL H1 in miniature, we can tell you that the statement is hardly exaggeration. The manual control suite is simply outstanding and the pe...
0%
dv.com
Updated:
2011-09-25 23:33:02
Pros:Class-leading 800+ TVl/ph detail. Comprehensive color tweaks; clean pictures with multiple noise-reduction options. Good focusing aids. Simultaneous SD and HD output. 60i, 24F, and 30F modes. FireWire remote control. 20x zoom. Highly customizable...
Good Class-leading 800+ TVl/ph detail. Comprehensive color tweaks; clean pictures with multiple noise-reduction options. Good focusing aids. Simultaneous SD and HD output. 60i, 24F, and 30F modes. FireWire remote control. 20x zoom. Highly customizable.
Bad 24F and 30F modes degrade vertical resolution. Audio options not as flexible as they could be. No letterboxed down-conversion while shooting. No S-Video I/O.
Bottom line Canons XL H1 set the resolution standard for sub-$10,000 camcorders, and the XH series camcorders uphold that standard at lower cost, weight, and size. The XH A1 offers all of the capability of the XL H1, except for lens inter-changeability and the pr...
90%
camcorderinfo.com
Updated:
2017-02-22 01:08:17
We like the Canon XH A1S, but its tape-based recording system is a bit outdated in our increasingly non-linear world. Many pro camcorders are beginning to include the ability to record video to memory cards—just like the bulk of the consumer camcorder...
0%
goodgearguide.com.au
Updated:
2017-02-22 01:08:16
Ever since the advent of digital video, Canon has been the uncontested king of prosumer level camcorders. From the all-conquering XL-1, to its elite HD successor, the manufacturer has consistently produced the best high-end models around. With the XH-A...
Good Exceptional high-definition image quality, huge level of customisability, professional components and design...
Bad Represents good value for money -- but only to those who can afford it, tiny low resolution LCD screen The Final Word Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that shou...
Bottom line Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that should suit anyone who is career minded about video.
85%
macworld.co.uk
Updated:
2017-02-22 01:08:16
At first glance, the XH-A1 looks a little daunting. Its size and price positions it at the top end of the prosumer market and it definitely looks the part: it is riddled with buttons and switches in every conceivable location. If this intimidates you...
Good Excellent image quality even in low light, 3 CCD, can record in 1080i or DV, fantastic manual controls, works with all Apple editing applications...
Bad Unintuitive screen menus and navigation, small LCD screen, uncomfortable eyepiece, heavy, not for the faint hearted...
Bottom line This camera is of such excellent value that most of the defects are quite minor in comparison. It isn’t for everyone, and definitely not for the novice user, but if you’re a professional filmmaker on a budget or a dedicated amateur you’l...
100%
layersmagazine.com
Updated:
2017-02-22 01:08:16
Canon’s reputation for outstanding image quality carries over throughout their product lines and, in this high-definition world that allows us to create everything from Blu-ray to YouTube videos, getting serious about camcorders is becoming more m...
Good Stunning image and lens quality; lightweight; value...
Bad Distorted audio at higher SPLs from onboard mics...
90%
jordanitservices.co.uk
Updated:
2017-02-22 01:08:16
David Hague Up until recently, Sony has lead the way in the HDV charge – if you discount the Canon XLH1 that is. In fact, if you think about it, since the release of the FX1 (and consumer based HC1), Sony has in effect churned through three generati...
0%