location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC9008/00 air purifier 115 m² 34 dB Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC9008/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC9008/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6973869393351
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 20:16:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AC9008/00 air purifier 115 m² 34 dB Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 900 m³/h 115 m² 34 dB
  • - Built-in display
  • - HEPA filter
  • - Grey, White
More>>>
Features
Air purify rate *
900 m³/h
Suitable for room area up to *
115 m²
Noise level *
34 dB
Noise level (low speed)
34 dB
Air quality sensor(s)
Yes
Cord length
2.2 m
Noise level (night mode)
34 dB
Clean Air Delivery Rate (CADR) (formaldehyde)
640 m³/h
Design
Product colour *
Grey, White
Built-in display *
Yes
Filtering
HEPA filter
Yes
Active Carbon (AC) filter
Yes
Power
AC input frequency
50/60 Hz
AC input voltage
220 V
Weight & dimensions
Width
360.5 mm
Depth
329.4 mm
Height
769.2 mm
Weight
16 kg
Other features
Country of origin
China