More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TuneFM Radio Tuner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8Z075-BLK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
38703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 08:03:27
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 3 expert reviews for Belkin TuneFM Radio Tuner and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
70%
|
Source | Review comments | Score |
---|---|---|
gadgetspeak.com
Updated:
2011-09-25 19:35:23 |
Since the change in law the number of products in this space has blossomed. Here we take a look at a very small transmitter from Belkin called TuneFM for iPod. The package it comes in is completely out of proportion to the product itself. Open the pa...
|
60%
|
ilounge.com
Updated:
2011-09-25 19:35:23 |
When we reviewed and liked Belkin?s TuneFM for iPod nano (iLounge rating: A-) last month, we knew that a version was coming soon for full-sized iPods, as well. Now it?s arrived - TuneFM for iPod ($50) is essentially the same package deal, including bot...
![]() ![]() ![]() |
80%
|
Brand | Image | Product code | Product | Stock | Price from |
Belkin |
![]() (show image) |
F8V3080 | F8V3080 TuneCast II |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F8V7101 | F8V7101 TuneCast Auto |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|